EN
  • EN
  • DE

HLT22

Part No HLT22
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0013+
Reference case SOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 710304-HLT22
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HLT22 CAD Model

Description

The HLT22 is a state-of-the-art semiconductor device manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is designed to meet the demanding needs of modern electronic circuits, providing both high performance and reliability. It is commonly used in a wide array of applications, ranging from power management to signal processing.

Key Features

  • High Efficiency: The HLT22 is engineered for maximum energy efficiency, which helps reduce power consumption and heat generation in electronic systems.
  • Durability: Built to last, this product can withstand tough conditions, making it suitable for industrial and automotive applications that require robust performance.
  • Precision: ON Semiconductor's HLT22 offers precise operation, ensuring accurate signal handling and processing for critical applications.
  • Compact Design: The small form factor of the HLT22 allows it to be easily integrated into space-constrained designs without compromising functionality.

Applications

The versatility of the HLT22 makes it ideal for various applications, including:

  • Power supply modules
  • DC-DC converters
  • Automotive electronics
  • Telecommunication infrastructure
  • Portable and battery-powered devices

Technical Specifications

The HLT22 boasts impressive technical specifications that enable it to perform efficiently across different parameters. Some of its key specifications include:

  • Optimal operating temperature range
  • High switching speed
  • Low on-resistance
  • Excellent thermal performance
  • Compliance with industry standards

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The HLT22 has undergone rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust this component to perform consistently over time and under various conditions.

Support and Resources

For additional information, technical support, and resources, customers can access a comprehensive suite of tools on the ON Semiconductor website. This includes detailed datasheets, application notes, and design guides to assist in the integration of the HLT22 into their projects.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess