EN
  • EN
  • DE

KBU6A

Part No KBU6A
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description SILICON SINGLE-PHASE BRIDGE RECTIFIER(VOLTAGE - 50 to 800 Volts CURRENT - 6.0 Amperes) | BRIDGE RECT 1PHASE 50V 6A KBU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 50V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) at If 1V at 6A
Current - Reverse Leakage at Vr 5μA at 50V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBU
Supplier Device Package KBU
Family Part Number KBU6A
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1192740-KBU6A
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KBU6A CAD Model

Description

ON Semiconductor KBU6A Bridge Rectifier

The KBU6A from ON Semiconductor is a single-phase bridge rectifier that is designed to efficiently convert an alternating current (AC) input into a direct current (DC) output. This component is a critical part of power supply units, providing a stable and reliable DC voltage for a wide range of electronic applications.

Key Features

  • High Current Capability: The KBU6A is capable of handling a high forward current of up to 6A, making it suitable for applications that demand a considerable amount of power.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 50V, it can accommodate moderate voltage requirements while ensuring protection against voltage spikes.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures higher efficiency by minimizing power loss during the rectification process.
  • Surge Overload Rating: Its surge overload rating helps to protect circuits against sudden surges in power, providing an additional layer of security for sensitive components.
  • Isolation Voltage: The KBU6A offers excellent isolation voltage from case to leads, enhancing the safety and longevity of the device.

Applications

The ON Semiconductor KBU6A is versatile and can be used in a variety of electronic circuits, including:

  • Power supplies for consumer electronics
  • Adapters and battery chargers
  • Office machines and home appliances
  • Telecommunication devices
  • Industrial equipment

Construction and Mounting

The KBU6A features a molded plastic case that ensures a rugged and durable construction. It comes with an easy-to-mount package, compatible with any PCB with KBU footprint. Its through-hole design allows for straightforward soldering and secure attachment to the circuit board.

Environmental and Safety Standards

ON Semiconductor is committed to environmental responsibility, and the KBU6A complies with RoHS and other environmental standards, ensuring that it is free from harmful substances. Additionally, it meets performance and safety criteria set by industry standards, making it a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 600V 100A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess