EN
  • EN
  • DE

LA5310M-E

Part No LA5310M-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74096-LA5310M-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA5310M-E CAD Model

Description

ON Semiconductor LA5310M-E Product Description

The LA5310M-E is a state-of-the-art integrated circuit produced by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to cater to a wide range of applications, particularly in the power management and control sectors. With its robust design and compact form factor, the LA5310M-E is an ideal solution for designers looking to enhance system reliability and efficiency.

At the heart of the LA5310M-E is its ability to provide precise voltage regulation, making it a critical component in power supply systems. It is engineered to deliver stable output despite variations in input voltage or load conditions, ensuring consistent performance for sensitive electronic devices. The device's high level of integration reduces the need for external components, which simplifies circuit design and helps to save on board space and overall system costs.

The LA5310M-E features multiple protection mechanisms, including overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system against a range of potential faults. These protective features contribute to the longevity of the product and the safety of the end application, providing designers with peace of mind.

ON Semiconductor has designed the LA5310M-E with versatility in mind. It is suitable for a variety of industries, including consumer electronics, automotive, industrial, and telecommunications. Whether it's being used in a complex automotive control system or a simple power supply unit, the LA5310M-E delivers reliable and efficient performance.

The LA5310M-E comes in a surface-mount package, which is ideal for modern, high-density printed circuit boards. Its packaging is designed to enable easy integration into automated assembly processes, reducing manufacturing time and costs. ON Semiconductor's commitment to quality ensures that each LA5310M-E device meets the highest standards of performance and reliability, making it a trusted choice for your power management needs.

In summary, the LA5310M-E from ON Semiconductor is a versatile, high-performance integrated circuit that offers designers a cost-effective solution for a wide array of power management applications. With its advanced features and protective mechanisms, it stands as a testament to ON Semiconductor's dedication to innovation and excellence in the field of semiconductor technology.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Texas Instruments
Lowest to $10.3783

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess