EN
  • EN
  • DE

LA6393D-E

Part No LA6393D-E
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description COMPARATORS / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LA6393
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 731843-LA6393D-E
Ultra Librarian 3D Model Ultra Librarian LA6393D-E CAD Model

Description

Introducing the LA6393D-E High-Performance Operational Amplifier from ON Semiconductor

The LA6393D-E is a cutting-edge operational amplifier designed by ON Semiconductor, tailored for a wide array of applications that require low power consumption and high precision. This operational amplifier stands out in the market due to its robust design, versatility, and efficiency, making it an ideal choice for engineers and designers looking to enhance their electronic circuits.

Key Features

      
  • Low Voltage Operation: The LA6393D-E operates at a supply voltage range from 2V to 5.5V, which is perfect for battery-operated devices and other low voltage applications.
  •   
  • Low Power Consumption: With its focus on energy efficiency, this op-amp boasts a low power consumption, thereby extending the battery life of portable devices.
  •   
  • High Precision: Precision is at the core of the LA6393D-E's design, offering excellent stability and accuracy in signal amplification and conditioning tasks.
  •   
  • High-Speed Performance: Despite its low power design, the LA6393D-E does not compromise on speed, providing fast response times suitable for high-frequency applications.
  •   
  • Single or Dual Supply Operation: This versatile operational amplifier can be configured to work with either a single or dual power supply, providing flexibility in various circuit designs.

Applications

The LA6393D-E is well-suited for a broad range of applications, including but not limited to:

      
  • Portable and battery-powered devices
  •   
  • Signal conditioning systems
  •   
  • Analog filters
  •   
  • Audio electronics
  •   
  • Sensor amplifiers
  •   
  • Active filters and comparators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LA6393D-E is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of both industrial and consumer applications. The device is available in a compact package, making it easy to integrate into space-constrained designs.

The LA6393D-E from ON Semiconductor represents a blend of performance, efficiency, and versatility, making it a top choice for designers seeking an operational amplifier that will deliver consistent results across a variety of electronic applications.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.6623
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Renesas Electronics America
Lowest to $1.8203
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $12.4752
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess