EN
  • EN
  • DE

LA6593-MPB-E

Part No LA6593-MPB-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description FULL WAVE FAN MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174311-LA6593-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA6593-MPB-E CAD Model

Description

The LA6593-MPB-E from ON Semiconductor is a high-performance, integrated circuit designed for a variety of applications, particularly in the automotive and industrial sectors. This versatile component is engineered to deliver robust functionality and reliability, meeting the stringent requirements of modern electronic systems.

Key Features

  • High Integration: The LA6593-MPB-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Durable Construction: Manufactured with ON Semiconductor's cutting-edge technology, this IC is built to withstand harsh environments, including high temperatures and voltage fluctuations commonly found in automotive applications.
  • Energy Efficiency: With its focus on low power consumption, the LA6593-MPB-E helps in reducing the overall energy usage of the system, which is crucial for battery-powered applications.
  • Compact Footprint: The small package size makes it an ideal choice for space-constrained applications, allowing designers to maintain a compact and efficient layout.

Applications

The LA6593-MPB-E is suitable for a wide array of applications, including but not limited to:

  • Automotive control units
  • Power management systems
  • Industrial automation
  • Motor control circuits
  • LED lighting systems

Technical Specifications

ON Semiconductor ensures that the LA6593-MPB-E meets rigorous quality and performance standards. Some of the technical specifications include:

  • Operating Temperature Range: Specified for the automotive temperature range
  • Package Type: Provided in a robust package designed for optimal heat dissipation and mechanical strength
  • Compliance: Fully compliant with industry standards and automotive qualifications

In summary, the LA6593-MPB-E from ON Semiconductor is a highly integrated and efficient solution for a multitude of electronic applications. Its robust design and comprehensive feature set make it a go-to choice for designers looking to create reliable and high-performing products.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess