Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Display
Applications Video
Mounting Through Hole
Case / Package 7-220H
Win Source Part Number 205952-LA78041
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA78041 CAD Model

Description

ON Semiconductor LA78041 Overview

The LA78041 from ON Semiconductor is a high-performance vertical deflection output IC designed for television and CRT display systems. This integrated circuit is optimized to deliver a high-quality performance in combination with low power consumption, making it an ideal choice for modern CRT applications. The LA78041 is well-suited for use in various types of TV sets, including color TVs, black and white TVs, and monitors that require vertical deflection output.

Key Features

  • High Slew Rate: The LA78041 offers a high slew rate that ensures sharp and accurate vertical scanning, contributing to the crispness and clarity of the displayed images.
  • Thermal Protection: Incorporated thermal protection circuitry helps prevent the IC from overheating, thereby enhancing the reliability and longevity of the product.
  • Low Power Consumption: Designed with energy efficiency in mind, the LA78041 minimizes power usage, which is beneficial for reducing electricity costs and environmental impact.
  • Excellent Vertical Linearity: It provides excellent vertical linearity, which is crucial for maintaining the geometric integrity of the displayed images.
  • Pump-Up Circuit: The built-in pump-up circuit ensures stable operation during varying load conditions, maintaining consistent performance.

Applications

The LA78041 is versatile and can be used in a wide range of applications that require vertical deflection output. Its primary use is in CRT-based television sets and monitors, but it can also be found in other display technologies that utilize vertical deflection systems.

Technical Specifications

Some of the technical specifications of the LA78041 include a maximum supply voltage of 35V, a pump-up charge current of 9mA, and an operating temperature range from -20°C to +85°C. The IC is packaged in a 7-pin single inline package (SIP), which allows for easy integration into various circuit designs.

Conclusion

The LA78041 from ON Semiconductor is a robust vertical deflection output IC that offers a blend of high performance, energy efficiency, and reliability. Its slew rate, thermal protection, and excellent linearity make it a go-to component for designers and manufacturers of CRT-based display systems. Whether you are working on a standard TV set or a specialized monitor, the LA78041 is engineered to deliver the quality and performance that today's consumers expect.

You May Also Be Interested in

Maxim Integrated
IC ON-SCREEN DISPLAY 28-TSSOP
Lowest to $89.9237
ECAD model for MAX7456EUI
Maxim Integrated
IC SW/CBL DRVR DVI/HDMI 100TQFP
Need more? Email Us
ECAD model for MAX3845UCQ+TD
Analog Devices Inc.
IC VIDEO DECODER 196CSBGA / Video Decoder 1 ADC 10bit Automotive 196-Pin CSBGA T/R
Need more? Email Us
ECAD model for ADV7186WBBCZ-TL-RL
Maxim Integrated
IC TUNER TV DIRECT CONV 32TQFN
Lowest to $8.2255
ECAD model for MAX3580ETJ+
Maxim Integrated
IC DISPLAY 1CH W/EEPROM 28TSSOP
Lowest to $89.9237
ECAD model for MAX7456EUI+T
Texas Instruments
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Lowest to $64.8386
ECAD model for LMH1982SQE/NOPB
ON Semiconductor
Dual Channel Video Drivers with Integrated Filters and Composite Video Summer | IC VIDEO FILTER 2CHAN 8SOIC
Lowest to $1.1977
ECAD model for FMS6400CS1
Sharp Microelectronics
Product Development Dept. I Analog Ic Division Integrated Circuits Group SHARP CORPORATION | IC GAMMA CORRECTION REF 12SSOP
Need more? Email Us
ECAD model for IR3E3074
NXP / Nexperia
IC PUSH-PULL AMP 860MHZ SOT115D / Push Pull CATV Amplifier 860MHz Single-Element 9-Pin SOT-115D Bulk
Need more? Email Us
ECAD model for BGE885,112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention