EN
  • EN
  • DE

ADV7186WBBCZ-TL-RL

Part No ADV7186WBBCZ-TL-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 196CSBGA / Video Decoder 1 ADC 10bit Automotive 196-Pin CSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Display Processor, Video Decoder
Applications Monitors
Mounting SMD
Package 196-LFBGA, CSPBGA
Manufacturer Package 196-CSPBGA (12x12)
Win Source Part Number 768278-ADV7186WBBCZ-TL-RL
Popularity Medium
Supply and Demand Status Balance
Family Name ADV7186
Introduction Date May 22, 2012
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADV7186WBBCZ-TL-RL CAD Model

Description

Product Overview: ADV7186WBBCZ-TL-RL by Analog Devices Inc.

The ADV7186WBBCZ-TL-RL is a state-of-the-art video decoder chip designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This integrated circuit is engineered to provide high-quality video decoding for a wide range of multimedia and video applications.

Key Features and Benefits

  • Multi-format Support: The ADV7186WBBCZ-TL-RL supports various analog video formats, including NTSC, PAL, and SECAM, offering flexibility for global product deployment.
  • High-Quality Video: With its advanced 12-bit ADCs and proprietary digital comb filters, this decoder delivers crisp, clear video output, ensuring an optimal viewing experience.
  • Low Power Consumption: Designed for efficiency, the device operates with low power requirements, making it ideal for portable and battery-powered applications.
  • Automatic Format Detection: The chip can automatically detect the format of the input video signal, simplifying the design process and enhancing user experience.
  • Integrated De-interlacing: The ADV7186WBBCZ-TL-RL includes an integrated de-interlacing feature to convert interlaced video input into a progressive scan output, suitable for modern digital displays.
  • Robust Operation: Engineered for reliability, this product is designed to operate under a wide range of environmental conditions, ensuring consistent performance.

Applications

The versatility of the ADV7186WBBCZ-TL-RL makes it an excellent choice for a variety of applications, including:

  • Video surveillance systems
  • Automotive infotainment and rear-view cameras
  • Portable media players
  • Home theater systems
  • Video conferencing equipment
  • Medical imaging devices

Product Specifications

The ADV7186WBBCZ-TL-RL is offered in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), which is RoHS compliant and suitable for surface-mount technology (SMT). The device operates over an extended industrial temperature range, ensuring reliability and performance in diverse environments.

For developers and manufacturers looking for a high-quality video decoding solution, the ADV7186WBBCZ-TL-RL by Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it an ideal choice for integrating into next-generation video systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess