Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type Output Driver
Applications Video
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 778271-LA78045-E
Popularity Medium
Supply and Demand Status Balance
Family Name LA78045
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LA78045-E CAD Model

Description

ON Semiconductor's LA78045-E TV and CRT Display Vertical Output IC

Introducing the LA78045-E, a high-performance vertical deflection output integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This IC is designed for use in TV and CRT displays, offering a robust solution for vertical size and linearity control in analog television sets, monitors, and other video equipment that requires vertical deflection.

Key Features

  • High Output Current: The LA78045-E is capable of delivering a high output current, ensuring reliable operation even in demanding applications.
  • Thermal Protection: Built-in thermal protection safeguards the IC from overheating, contributing to the longevity and reliability of both the LA78045-E and the equipment it is used in.
  • Low Power Dissipation: This IC is engineered for low power consumption, making it an energy-efficient choice for modern electronic designs.
  • Vertical Size Control: Users can adjust the vertical size easily, providing flexibility and enhanced control over display parameters.
  • Excellent Linearity: The LA78045-E ensures excellent vertical linearity, which is essential for maintaining image proportions and quality.

Applications

The LA78045-E is ideal for a variety of applications that require vertical deflection, including:

  • Traditional CRT Televisions
  • CRT Monitors
  • Display Systems Requiring Vertical Scanning

Product Specifications

The LA78045-E operates within a voltage range that is suitable for many types of CRT displays, ensuring compatibility with a wide range of products. The package is designed to be easily integrated into existing systems, providing a hassle-free upgrade or replacement solution.

Why Choose the LA78045-E?

ON Semiconductor's commitment to quality and performance is evident in the LA78045-E. This IC not only meets the rigorous demands of vertical deflection applications but also offers a cost-effective solution without compromising on quality. Whether you're designing new equipment or repairing existing devices, the LA78045-E is an excellent choice for maintaining optimal vertical deflection performance.

You May Also Be Interested in

ON Semiconductor
Dual Channel Video Drivers with Integrated Filters and Composite Video Summer | IC FILTER VIDEO DUAL 8SOIC
Lowest to $2.4837
ECAD model for FMS6410BCS
ON Semiconductor
IMAGE SENSOR MONO CMOS / Video Processor IC SMPTE 81-VFBGA (6.5x6.5) Package
Need more? Email Us
ECAD model for AP0101AT2L00XPGA0-TR
Gennum
Serial Digital Decoder
Need more? Email Us
ECAD model for GS9000C
Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $53.3506
ECAD model for BA7623F
SANYO Semiconductor (U.S.A) Corporation
Vertical Deflection Output Circuit
Lowest to $2.2431
ECAD model for LA7845N
Texas Instruments
2-Gbps DIFFRETIAL SWITCH 8-bit, 1:2 MULTIPLEXER/DEMULTIPEXER WITH 3-SIDE BAND SIGNALS
Lowest to $1.7006
ECAD model for TS3DV20812RHHR
Semtech Corporation
DUAL INPUT 12G UHD-SDI EQ/TRDRIV / Video Equalizer IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
Lowest to $32.1176
ECAD model for GS12142-INTE3
Rohm Semiconductor
2 for input 1 output switch with Termination sense correspondence (Sync with HPD_SINK)
Need more? Email Us
ECAD model for BU16024KV
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.3091
ECAD model for BA7046F

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention