EN
  • EN
  • DE

2SC4002-E

Part No 2SC4002-E
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 736307-2SC4002-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4002-E CAD Model

Description

Introducing the 2SC4002-E Transistor from ON Semiconductor

The 2SC4002-E is a high-performance NPN bipolar transistor meticulously crafted by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to meet the needs of a wide range of electronic applications, offering a blend of reliability, efficiency, and versatility. Whether you're working on power management, signal amplification, or switching applications, the 2SC4002-E is engineered to deliver top-notch performance.

Key Features

  • High Current Capacity: The 2SC4002-E is capable of handling high current levels, making it suitable for power amplification and heavy-duty switching applications.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • Fast Switching Speed: It offers quick transition times, ensuring high-speed operation for your circuits.
  • Robust Thermal Performance: With its excellent thermal characteristics, the 2SC4002-E is reliable in applications that require operation in high-temperature environments.

Applications

The versatility of the 2SC4002-E allows it to be used in various electronic circuits. Some common applications include:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Audio amplifiers
  • Switching regulators
  • Driver circuits

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality, and the 2SC4002-E is no exception. Each transistor is rigorously tested to ensure it meets stringent performance criteria. With its robust construction and proven design, the 2SC4002-E is a component that engineers and designers can depend on for consistent and reliable operation in their electronic projects.

Technical Specifications

For detailed technical specifications, please refer to the official datasheet provided by ON Semiconductor. The datasheet offers comprehensive information on the electrical characteristics, pin configurations, package details, and recommended operating conditions for the 2SC4002-E transistor.

In conclusion, the 2SC4002-E from ON Semiconductor is an excellent choice for professionals seeking a reliable and efficient NPN bipolar transistor for their high-performance electronic applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess