Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Current - Output 3A
Voltage - Input 2.5V ~ 18V
Regulator Topology Buck
Frequency - Switching 900kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S10
Other Names 497-8216
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284287-STEVAL-ISA044V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA044V1 CAD Model

Description

STEVAL-ISA044V1 Evaluation Board from STMicroelectronics

The STEVAL-ISA044V1 is a highly efficient evaluation board designed by STMicroelectronics, tailored for professionals and electronics enthusiasts who aim to assess the performance of the L7987, a robust and versatile step-down switching regulator. This product is an excellent tool for developers working on power management solutions, particularly in applications where space is at a premium and energy efficiency is paramount.

At the heart of the STEVAL-ISA044V1 is the L7987 regulator, which can handle an input voltage range from 4.5V to 61V, making it suitable for a wide array of applications, including industrial, automotive, and consumer electronics. The regulator's high switching frequency, which can be adjusted up to 1.5MHz, allows for the use of small-sized external components, thus reducing the overall footprint and cost of the power supply design.

The evaluation board is equipped with a set of features that showcase the L7987's capabilities. It delivers up to 2A of continuous output current with excellent line and load regulation characteristics. The adjustable output voltage can be set from as low as 0.8V up to a maximum value determined by the input voltage, accommodating a variety of design requirements. The board's high efficiency, which can reach up to 90%, ensures minimal thermal losses and helps in maintaining a low junction temperature.

Protection features are also embedded in the STEVAL-ISA044V1, including overcurrent protection, thermal shutdown, and short-circuit protection, safeguarding the board and the components from potential damage. Additionally, the soft-start function minimizes inrush current during startup, contributing to the reliability and longevity of the system.

The compact size and the comprehensive set of test points make it easy to integrate the STEVAL-ISA044V1 into existing projects for quick evaluation. The board is also accompanied by detailed documentation and design resources, which are available from STMicroelectronics, to facilitate the development process and help users swiftly move from concept to prototype.

Whether for powering microcontrollers, sensors, or communication modules, the STEVAL-ISA044V1 evaluation board is an indispensable tool for engineers looking to create efficient and reliable power supply circuits using the L7987 regulator.

You May Also Be Interested in

STMicroelectronics
Hybrid emitter switched bipolar transistor ESBT 2200V - 3A - 0.33OHM
Need more? Email Us
ECAD model for STC03DE220HV
STMicroelectronics
BOARD EVAL BUCK REG ST1S10
Need more? Email Us
ECAD model for STEVAL-ISA044V5
Texas Instruments
EVAL MODULE FOR TPS65270 / TPS65270 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TPS65270EVM
Texas Instruments
BOARD EVAL FOR LM3481
Need more? Email Us
ECAD model for LM3481EVAL
Maxim Integrated
EVAL MAXM15465 BUCK MOD / MAXM15465 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15465EVKIT#
Maxim Integrated
EVKIT FOR MAXM15068 / MAXM15068 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15068EVKIT#
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
Maxim Integrated
EVAL MAXM15464 / MAXM15464 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15464EVKIT#
Maxim Integrated
EVAL BUCK MOD MAXM15065 / MAXM15065 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15065EVKIT#

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention