EN
  • EN
  • DE

LB1256-E

Part No LB1256-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description DARLINGTON DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1002220-LB1256-E
Ultra Librarian 3D Model Ultra Librarian LB1256-E CAD Model

Description

The LB1256-E from ON Semiconductor is a high-performance integrated circuit designed for a variety of applications requiring efficient and reliable motor control. This versatile component is especially suited for use in office automation equipment, audio-visual equipment, and home appliances, making it a critical part of modern electronic design.

Key Features

  • Motor Type Compatibility: The LB1256-E is compatible with a wide range of motors, including stepper motors, making it a flexible choice for designers.
  • Output Configuration: It offers a high output current capability, which is essential for driving motors directly without the need for additional power stages.
  • Voltage Range: The device operates over a broad voltage range, accommodating various power supplies and ensuring compatibility with a multitude of electronic systems.
  • Protection Features: Built-in protection circuits safeguard the device against potential damage due to overcurrent, thermal overload, and other electrical hazards, enhancing its durability and reliability.

Applications

The LB1256-E is designed to be a versatile driver that can be used in a multitude of applications. Its precise control and high power handling make it ideal for:

  • Office automation machines such as printers, copiers, and scanners.
  • Audio-visual equipment, including video cassette recorders and projectors.
  • Home appliances like washing machines, refrigerators, and air conditioners.

Technical Specifications

Here's a brief overview of the LB1256-E's technical specifications:

  • Power Supply Voltage Range: Specified in the datasheet.
  • Output Current: Maximum values as per the product datasheet.
  • Operating Temperature Range: Defined to ensure reliable operation under various environmental conditions.

Quality and Support

ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The LB1256-E is backed by comprehensive technical support, ensuring that designers can integrate this IC into their projects with confidence and achieve optimal performance.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess