EN
  • EN
  • DE

LB1674

Part No LB1674
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75174-LB1674
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1674 CAD Model

Description

Overview of ON Semiconductor Product LB1674

The LB1674 from ON Semiconductor is a versatile and high-performance device designed to cater to a wide range of applications. This product stands out for its reliability and efficiency, making it an ideal choice for designers looking to improve their systems with advanced semiconductor solutions.

Key Features

  • Robust Output Drive: The LB1674 is capable of delivering a robust output drive, ensuring reliable operation even under demanding conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains low power consumption, which is crucial for battery-powered applications and for reducing overall energy costs.
  • High Voltage Tolerance: The device can handle high-voltage operations, making it suitable for a variety of industrial and commercial applications where voltage spikes may occur.
  • Thermal Protection: It includes built-in thermal protection features that prevent damage from overheating, thereby enhancing the product's longevity and reliability.

Applications

The LB1674 is a highly adaptable component that can be used in multiple industries and applications such as:

  • Automotive systems
  • Motor control circuits
  • Power management solutions
  • Industrial automation
  • Consumer electronics

Product Specifications

ON Semiconductor ensures that the LB1674 meets strict specifications to deliver optimal performance:

  • Package Type: The device comes in a user-friendly package, allowing for easy integration into various circuit designs.
  • Operating Temperature Range: It operates effectively over a wide temperature range, ensuring stability and functionality in different environments.
  • Compliance: The LB1674 adheres to international standards of quality and safety, including RoHS compliance for environmental considerations.

Quality and Support

ON Semiconductor is committed to providing customers with high-quality products. The LB1674 is backed by comprehensive technical support and documentation, which includes datasheets, application notes, and design guides to assist in the integration and use of the device. Customers can also rely on ON Semiconductor's customer service for any additional assistance required.

With its robust feature set and flexible application range, the LB1674 from ON Semiconductor represents a smart choice for any designer looking to incorporate a reliable semiconductor product into their next project.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Leshan Radio
Switching diode
Lowest to $0.0092
Intel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3675 $68.2050
13+ $9.3266 $121.2458
20+ $9.0356 $180.7120
27+ $8.7445 $236.1015
35+ $8.4523 $295.8305
46+ $7.5780 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess