EN
  • EN
  • DE

LB1876-TLM-E

Part No LB1876-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR/PWM HSOP36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Polygonal Mirror
Output Current 2.5A
Supply Voltage - Operating 9.5 V to 28 V
Voltage - Load 9.5 V to 28 V
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 36-HSOP
Win Source Part Number 122180-LB1876-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1876-TLM-E CAD Model

Description

Product Overview: LB1876-TLM-E by ON Semiconductor

The LB1876-TLM-E is a high-performance motor driver IC designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced product is specifically tailored for driving small brushless DC motors, making it an ideal solution for a wide range of applications where efficient motor control is essential.

With its compact design, the LB1876-TLM-E offers a seamless integration into various electronic devices, including but not limited to, cooling fans in personal computers, home appliances, and office automation equipment. The device's high efficiency and reliability are the result of ON Semiconductor's commitment to quality and performance.

Key Features

  • Motor Type Compatibility: Specifically designed for small brushless DC motors.
  • Voltage Range: Operates within a wide range of voltages, accommodating various power requirements.
  • Output Current: Capable of delivering the necessary current to drive motors efficiently.
  • Thermal Protection: Integrated thermal shutdown feature ensures the device operates within safe temperature limits, preventing overheating.
  • High Efficiency: Optimized for low power consumption, contributing to energy savings in the end application.

Applications

  • Personal Computer Cooling Fans
  • Home Appliance Motors
  • Office Automation Equipment Motors

The LB1876-TLM-E's robust design includes protection features that safeguard the IC from abnormal operating conditions. These features, such as lock protection and automatic restart, ensure the longevity and durability of both the driver and the motor. The device is also designed with a simple and intuitive interface, allowing for easy control and implementation into a variety of systems.

ON Semiconductor's LB1876-TLM-E is not just a part; it's a reliable foundation for efficient and effective motor control in your next project. Its combination of performance, efficiency, and protection features make it a smart choice for designers looking to enhance the operation of small brushless DC motors.

You May Also Be Interested in

Sanken
Need more? Email Us
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Toshiba Semiconductor and Storage
Lowest to $1.6232
Trinamic Motion Control GmbH
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $2.1401
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.1730
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9717 $59.6604
29+ $4.0794 $118.3026
44+ $3.9519 $173.8836
61+ $3.8244 $233.2884
79+ $3.6969 $292.0551
105+ $3.3145 $348.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess