Products specifications

Category Maker/DIY, Educational - Robotics Kits
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Configuration Robot Components
Utilized IC / Part LM3S9B92
Contents Board(s) , Cable(s) , Components, Hardware, Wheel(s)
Base Product Number EKT-EVAL
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342350-EKT-EVALBOT
Ultra Librarian 3D Model Ultra Librarian EKT-EVALBOT CAD Model

Description

The EKT-EVALBOT Evaluation Kit is a robotic development platform from Texas Instruments (TI) designed to provide engineers, students, and enthusiasts with a user-friendly means of exploring the capabilities of TI's advanced microcontrollers. This compact and versatile robot is built around the Stellaris LM3S9B92 microcontroller, which offers a 32-bit ARM Cortex-M3 core, making it suitable for a range of applications including industrial automation, networking, and gaming.

One of the key features of the EKT-EVALBOT is its integrated suite of sensors and actuators. The robot comes equipped with wheel encoders, bump sensors, and an array of user LEDs. These components allow for immediate interaction and feedback, which is essential for real-world robotics development and experimentation. The EVALBOT also includes a pre-loaded quickstart application so that users can get up and running with minimal setup.

In addition to the hardware, the EKT-EVALBOT supports the StellarisWare software, which includes a comprehensive collection of drivers, libraries, and example applications to help users fully exploit the capabilities of the microcontroller. The software package is designed to simplify the development process, enabling faster time-to-market for complex projects.

Connectivity is another strong point of the EVALBOT. With an Ethernet MAC/PHY, it can easily connect to networks, while a USB host/device interface allows for additional expansion and connectivity with other devices. This makes the EVALBOT a great platform for IoT (Internet of Things) projects and applications that require network connectivity.

The EKT-EVALBOT is also designed for scalability and expansion. It includes an expansion port for additional capabilities and supports various plug-in BoosterPacks, which can add features like wireless communication, advanced sensing, and more. This modularity makes the EVALBOT an excellent choice for both educational purposes and professional development projects.

Overall, the EKT-EVALBOT Evaluation Kit from Texas Instruments is a comprehensive and adaptable platform that offers a rich set of features and tools for anyone looking to dive into the world of robotics and microcontroller programming.

You May Also Be Interested in

Adafruit Industries LLC
BLUEFRUIT + TFT GIZMO PROJECT
Need more? Email Us
ECAD model for 4504
Adafruit Industries LLC
INDUCTIVE CHARGE KIT 5V 1.3A MAX
Need more? Email Us
ECAD model for 4430
Texas Instruments
KIT EVALBOT W/IAR TOOLS LM3S9B92 / Robot Components Robotics Kit
Need more? Email Us
ECAD model for EKI-EVALBOT
Bantam Tools
HEAT SINK EXPERIMENT KIT
Need more? Email Us
ECAD model for KT1016
Adafruit Industries LLC
PYPORTAL PYNT CIRCUITPYTHON 2.4"
Need more? Email Us
ECAD model for 4465
Pololu Corporation
ROMI CHASSIS MTR DRVR & DIST BRD
Need more? Email Us
ECAD model for 3543
Adafruit Industries LLC
GETTING STARTED W/ RASPI 3 A+
Need more? Email Us
ECAD model for 4467
Kitronik Ltd.
CONDUCTIVE FABRIC, RIPSTOP
Need more? Email Us
ECAD model for 2716
Seeed Technology Co., Ltd
SIPEED MAIXDUINO KIT FOR RISC-V
Need more? Email Us
ECAD model for 110110044

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention