EN
  • EN
  • DE
  • IT
Part No 2701
Manufacturer Kitronik Ltd.
Catalog Maker/DIY, Educational
Description ELECTRO-FASHION, SEWABLE COIN CE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Maker/DIY, Educational - Wearables
Mfr Kitronik Ltd.
Package Bulk
Product Status Active
Main Purpose Power
Type Battery Holder
Specifications CR2032
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 540741-2701
Ultra Librarian 3D Model Ultra Librarian 2701 CAD Model

Description

Product 2701 is a cutting-edge creation from Kitronik Ltd., designed to benefit tech enthusiasts, hobbyists, and educational institutions alike with its versatile capabilities. This exceptional product is a shining representation of Kitronik Ltd's commitment to delivering high-quality, functional tools that inspire creativity, promote learning, and power innovation.The device is essentially a microcontroller board, a small but incredibly powerful piece of hardware that is essential in digital technology development. This product has been designed to fit seamlessly into various projects, from simple ones typically intended in classrooms, to more complex ones for established professionals or advanced learners. It comes with everything you may need for creating programmable circuits — the possibilities are endless.Kitronik Ltd’s Product 2701 is known for its impressive processor speed and substantial memory that allows processing extensive data in less time. It is also equipped with multiple digital and analog inputs/outputs that offer remarkable flexibility and compatibility with other devices. This makes it an ideal choice for integrating into a range of diverse projects including robotics, gaming systems, smart home technology, and many more.Of particular note is this product’s user-friendly design. It is crafted with beginners in mind, featuring clear marking and a layout that is easy to understand. This makes it ideal for educational settings where students are just starting to explore the fascinating world of digital technology.Product 2701's design also keep flexibility in mind. It supports development in different programming languages, allowing users to select the one they are most comfortable with or the one that best meets their project's needs. It also comes with on-board LEDs, buttons and an assortment of other features that make it practical, versatile, and fun to use.Reliability is another key feature of the Product 2701, as is expected from a leading brand such as Kitronik Ltd. It promises consistent performance, with little to no likelihood of experiencing glitches or failures once it’s up and running. It's also produced with durably crafted components designed to withstand long hours of use.In conclusion, the Product 2701 from Kitronik Ltd. is a product that delivers on quality, versatility, and dependability. Whether for a learner, a tech hobbyist, or a professional developer, it's an excellent choice for those aiming to bring their digital creations to life.

You May Also Be Interested in

Adafruit Industries LLC
CIRCUITPYTHON FOR BEGINNERS BOOK
Lowest to $5.0069
Adafruit Industries LLC
MINI AD BLOCKING PI-HOLE KIT WIT
Lowest to $62.0454
Pololu Corporation
ZUMO 2040 OLED W/50:1 HP MTRS
Lowest to $0.2710
Makeblock Co., LTD.
MAKERSPACE KITS-MOTOR MODULES
Need more? Email Us
Kitronik Ltd.
CONDUCTIVE FABRIC, RIPSTOP
Lowest to $155.6501
Adafruit Industries LLC
INDUCTIVE CHARGE KIT 5V 1.3A MAX
Need more? Email Us
Pololu Corporation
ROMI CHASSIS POWER DIST BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PARTS PAL
Need more? Email Us
Pololu Corporation
ROMI CHASSIS MTR DRVR & DIST BRD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.2156 $109.2156
2+ $105.6917 $211.3834
3+ $102.1690 $306.5070
4+ $91.5996 $366.3984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess