EN
  • EN
  • DE
  • IT
Part No 2716
Manufacturer Kitronik Ltd.
Catalog Maker/DIY, Educational
Description CONDUCTIVE FABRIC, RIPSTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Maker/DIY, Educational - Wearables
Mfr Kitronik Ltd.
Package Bulk
Product Status Active
Main Purpose Sewing
Type Conductive Fabric
Specifications 13.00" L x 12.00" W (330.20mm x 304.80mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 5911.90.0080
Win Source Part Number 906112-2716
Ultra Librarian 3D Model Ultra Librarian 2716 CAD Model

Description

The 836430 is a conductive fabric designed for maker, DIY, and educational projects.

  • Package: Bulk
  • Size: 13.00" L x 12.00" W (330.20mm x 304.80mm)
  • Application: Sewing projects, interactive wearables
  • Status: Active
  • Manufacturer: Kitronik Ltd.

You May Also Be Interested in

Kitronik Ltd.
CONDUCTIVE FABRIC, RIPSTOP
Lowest to $155.6501
Kitronik Ltd.
DELUXE REAR BIKE LIGHT KIT
Need more? Email Us
Adafruit Industries LLC
BLUEFRUIT + TFT GIZMO PROJECT
Need more? Email Us
Adafruit Industries LLC
INDUCTIVE CHARGE KIT 5V 1.3A MAX
Need more? Email Us
Global Specialties
DC MOTOR SPEED CONTROL KIT
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PARTS PAL
Need more? Email Us
AAR
Global Specialties
AAR EDUCATIONL ARDUINO ROBOT KIT
Need more? Email Us
Pololu Corporation
ROMI CHASSIS MTR DRVR & DIST BRD
Need more? Email Us
Makeblock Co., LTD.
MAKERSPACE KITS-MOTOR MODULES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $155.6501 $155.6501
2+ $150.4619 $300.9238
3+ $134.8971 $404.6913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess