EN
  • EN
  • DE
  • IT

RMK-5-472+

Part No RMK-5-472+
Manufacturer Mini-Circuits
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
RoHS State Request Verification
Win Source Part Number 758722-RMK-5-472+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RMK-5-472+ CAD Model

Description

The RMK-5-472+ is a coaxial resonator filter from Mini-Circuits. It is designed to provide excellent selectivity and low insertion loss in a compact package. This filter is suitable for various applications including communications systems, test equipment, and signal processing. Its rugged construction ensures reliable performance in demanding environments.

Applications:

  • Communication Systems
  • Test Equipment
  • Signal Processing
  • Radar Systems
  • Wireless Communication

Features:

  • Excellent Selectivity
  • Low Insertion Loss
  • Compact Size
  • Rugged Construction
  • Surface Mountable

Benefits:

  • Excellent Selectivity: Provides sharp rejection of unwanted signals, improving system performance.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and integrity.
  • Compact Size: Enables high-density designs in space-constrained applications.
  • Rugged Construction: Ensures reliable performance in harsh environments.
  • Surface Mountable: Enables automated assembly and reduces manufacturing costs.

Additional Details:

The RMK-5-472+ coaxial resonator filter is designed for easy integration into various RF and microwave systems. Its compact size and surface mountable package allow for high-density PCB layouts. The filter's high selectivity and low insertion loss contribute to improved system performance and reduced noise. It is typically used with other RF components such as amplifiers, mixers, and attenuators to optimize performance for specific applications. The filter's performance is highly dependent on the termination impedance and layout. Proper grounding is important to achieve optimal rejection.

Technical specifications include center frequency, bandwidth, insertion loss, rejection, and operating temperature range. The device requires proper impedance matching for optimal performance. Consult the product datasheet and application notes for detailed information on circuit design, component selection, and performance optimization.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.2867 $62.2867
2+ $51.1071 $102.2142
4+ $49.5100 $198.0400
5+ $47.9129 $239.5645
6+ $46.3158 $277.8948
8+ $41.5245 $332.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess