EN
  • EN
  • DE
  • IT

MAX4169EPD

Part No MAX4169EPD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Output-Drive, Precision, Low-Power, Single-Supply, Rail-to-Rail I-O Op Amps with Shutdown | IC OPAMP GP 4 CIRCUIT 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 50nA
Voltage - Input Offset 250μV
Supply Current 1.3mA
Current - Output / Channel 125mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6.5V, ±1.35V ~ 3.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number MAX4169
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 715160-MAX4169EPD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4169EPD CAD Model

Description

Maxim Integrated MAX4169EPD Precision Op-Amp

The MAX4169EPD from Maxim Integrated is a high-precision operational amplifier that offers a blend of features making it suitable for a wide range of applications. This operational amplifier is designed with a focus on achieving low noise performance and high output drive capability while maintaining precision and low power consumption.

Key Features:

  • Low Offset Voltage: The MAX4169EPD boasts a low input offset voltage, which enhances the accuracy of the amplifier in precision applications.
  • High Output Drive: With its ability to drive high load currents, this op-amp is capable of handling applications that require a significant amount of power without sacrificing performance.
  • Low Noise: The device is engineered to have low voltage noise, making it an ideal choice for sensitive analog circuits and signal conditioning applications.
  • Single-Supply Operation: It can operate from a single supply voltage, which simplifies the power supply design and is beneficial for battery-operated devices.
  • Wide Supply Range: The MAX4169EPD operates over a wide supply voltage range, providing design flexibility for various system voltage requirements.
  • Stable with Capacitive Loads: This op-amp is designed to be stable with capacitive loads, which is critical for maintaining signal integrity in feedback and filter circuits.

Applications:

The MAX4169EPD can be utilized in a variety of applications, including but not limited to:

  • Instrumentation amplifiers
  • Active filters
  • Audio and video signal processing
  • Data acquisition systems
  • Industrial control systems
  • Medical devices

The MAX4169EPD is available in a 14-pin PDIP package, ensuring compatibility with standard breadboards and sockets for ease of prototyping and testing. With its combination of precision, power efficiency, and robustness, the MAX4169EPD from Maxim Integrated is an excellent choice for designers looking to improve the performance and reliability of their analog circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1944 $61.9440
23+ $5.0826 $116.8998
36+ $4.9238 $177.2568
49+ $4.7650 $233.4850
63+ $4.6061 $290.1843
84+ $4.1296 $346.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess