Products specifications

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bipolar
Applications Use For General
Current - Output 800mA
Supply Voltage (V) 4.75V ~ 5.25V
Voltage - Load 10V ~ 28V
Temperature Range - Operating -20°C ~ 90°C
Mounting Style Through Hole
Manufacturer Package 28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package 28-HDIP
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808240-LB1945D-E
Ultra Librarian 3D Model Ultra Librarian LB1945D-E CAD Model

Description

The LB1945D-E from ON Semiconductor is a high-performance motor driver IC designed to cater to a wide range of motor driving applications. This versatile component is engineered to drive both brushed DC motors and stepper motors with efficiency and precision, making it an ideal choice for designers and engineers looking for a reliable motor control solution.

Key Features

  • Supply Voltage Range: The LB1945D-E operates on a broad supply voltage range, accommodating various application requirements.
  • Output Current: It is capable of delivering a substantial output current, ensuring sufficient drive for motors in diverse applications.
  • Protection Circuits: The device includes built-in protection circuits, such as thermal shutdown, overcurrent protection, and under-voltage lockout, enhancing the reliability and safety of motor operation.
  • Low Saturation Voltage: The low saturation voltage of the H-bridge output stages leads to improved efficiency and reduced heat generation during operation.
  • Control Flexibility: With its versatile control inputs, the LB1945D-E can be easily interfaced with microcontrollers or other control units for precise motor control.

Applications

The LB1945D-E is suitable for a variety of applications, including but not limited to:

  • Office automation machines
  • Home appliances
  • Automotive systems
  • Industrial equipment

Product Specifications

Parameter Value Motor Type Brushed DC, Stepper Operating Voltage Specific Range (Refer to datasheet) Output Current Maximum Rating (Refer to datasheet) Protection Features Thermal Shutdown, Overcurrent, UVLO Package Specific Packaging (Refer to datasheet)

For detailed specifications and application notes, users should consult the official datasheet provided by ON Semiconductor. The LB1945D-E is a testament to ON Semiconductor's commitment to providing high-quality, robust motor control solutions for a wide array of electronic applications.

You May Also Be Interested in

NJR Corporation/NJRC
IC MOTOR DRIVER BIPOLAR 28PLCC
Need more? Email Us
ECAD model for NJM3774FM2-TE3
Sanken
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP / Unipolar 2-Phase Stepping Motor Driver ICs
Need more? Email Us
ECAD model for SLA7081MPR
Allegro MicroSystems, LLC
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
Lowest to $4.7519
ECAD model for A3959SLBTR
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Lowest to $2.6881
ECAD model for LC898122AXA-VH
NXP / Nexperia
IC MTR DRV BIPLR 2.7-5.6V 20VMFP / 0.7 A Dual H-Bridge Motor Driver with 3.0V/5.0V Compatible Logic I/O
Need more? Email Us
ECAD model for MPC17529EV
Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
ON Semiconductor
CLOSED LOOP BRUSHLESS MOTOR ADAPTER | IC MOTOR DRIVER 5.5V-9V 8SOIC
Lowest to $0.4959
ECAD model for MC33039D
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Texas Instruments
IC MTRDRV BIPLR 2.75-6.8V 10VSON / LOW-VOLTAGE MOTOR DRIVER IC
Lowest to $1.6758
ECAD model for DRV8832DRCR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention