EN
  • EN
  • DE

LC75808WS-E

Part No LC75808WS-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER / Segment Display LCD Driver 5V 100-Pin SQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Display Type LCD
Configuration 480 Segment, 540 Segment, 600 Segment
Interface Serial
Operating Supply Current 250μA
Operating Supply Voltage 4.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-SQFP (14x14)
Win Source Part Number 778351-LC75808WS-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 300
Family Name LC75808W
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian LC75808WS-E CAD Model

Description

ON Semiconductor LC75808WS-E Product Overview

The LC75808WS-E is a high-performance CMOS LCD driver IC developed by ON Semiconductor, designed to meet the needs of complex display requirements in modern electronic devices. This versatile driver is ideal for applications requiring the control of dot matrix or segment-type liquid crystal displays, especially in consumer electronics like audio equipment, automotive dashboards, and home appliances.

With its built-in memory and microcontroller interface, the LC75808WS-E can handle up to 192 segments and supports displays with up to 1/4 duty and 1/3 bias, ensuring crisp and clear visuals. The driver IC is equipped with a range of features that make it highly adaptable and easy to use in a variety of applications.

  • Display Flexibility: The IC supports multiple display modes, enabling designers to create custom layouts for their LCDs. This flexibility allows for dynamic content updates and complex user interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75808WS-E operates with a low power supply voltage, making it suitable for battery-powered devices where power conservation is critical.
  • Integrated Features: It includes on-chip functions such as display data RAM, a clock circuit, and a time division driving circuit, which reduce the need for external components and simplify the design process.
  • Easy Interface: The IC can be easily interfaced with a microcontroller via a serial or parallel connection, providing designers with flexibility in system design and simplifying integration into existing product architectures.
  • Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, the LC75808WS-E is built to deliver consistent performance and reliability.

Overall, the LC75808WS-E from ON Semiconductor is an excellent choice for developers looking to implement a reliable and versatile LCD driver in their electronic products. Its combination of features, ease of use, and efficient design make it a go-to component for driving sophisticated displays.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0214 $60.2568
29+ $4.1201 $119.4829
44+ $3.9914 $175.6216
60+ $3.8627 $231.7620
78+ $3.7339 $291.2442
104+ $3.3477 $348.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,834 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess