EN
  • EN
  • DE

KBL02

Part No KBL02
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description 4.0A SINGLE - PHASE SILICON BRIDGE | BRIDGE RECT 1PHASE 200V 4A KBL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 4A
Current - Reverse Leakage at Vr 5μA at 200V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBL
Supplier Device Package KBL
Family Part Number KBL02
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1192649-KBL02
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Audio
Ultra Librarian 3D Model Ultra Librarian KBL02 CAD Model

Description

Introducing the KBL02 Bridge Rectifier from ON Semiconductor

ON Semiconductor's KBL02 is a single-phase bridge rectifier that provides efficient and reliable performance for a wide array of applications. This robust electronic component is designed to convert an input AC current into a steady DC current, which is essential for powering a vast range of electronic circuits and devices. The KBL02 is a versatile solution that can be used in a variety of electronic products, from power supplies to battery chargers, and consumer electronics to industrial equipment.

Key Features of the KBL02 Bridge Rectifier

  • High Current Capability: The KBL02 can handle a high forward current of 4.0 amperes, making it suitable for circuits that require a significant amount of power.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 200 volts, the KBL02 can withstand high voltage environments, ensuring durability and stability in various electrical setups.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces power loss and improves efficiency, which is critical for maintaining the performance of the overall system.
  • High Surge Current Capability: The KBL02 can handle high surge currents, providing additional protection against sudden spikes in current, which can be detrimental to electronic components.
  • Isolation Voltage: This rectifier has an isolation voltage of 1500 volts, which means it can effectively isolate the input AC current from the output DC current, ensuring user safety and protecting the integrity of the device.

Reliable Construction

The KBL02 is encapsulated in a robust package that is designed to withstand harsh conditions and provide a long operational lifespan. The component is molded in a plastic material that offers high insulation and mechanical protection. Its through-hole mounting design allows for easy installation on printed circuit boards (PCBs), making it a convenient choice for both DIY enthusiasts and professional engineers.

Applications

Due to its high efficiency and reliability, the KBL02 is an excellent choice for a range of applications, including:

  • Switching power supplies
  • Adapters
  • On-board DC/DC converters
  • LED lighting
  • Motor controllers
  • Audio equipment

ON Semiconductor's commitment to quality ensures that the KBL02 bridge rectifier meets the stringent requirements of modern electronic devices, providing a dependable and cost-effective solution for power conversion needs.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess