EN
  • EN
  • DE

FDMF5071

Part No FDMF5071
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description SMART POWER STAGE (SPS) MODULES / Power Driver Module MOSFET 1 Phase 90 A 39-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr onsemi
Package Tape & Reel (TR)
Type MOSFET
Configuration 1 Phase
Current 90 A
Mounting SMD (SMT)
Package / Case 39-PowerVFQFN
Base Product Number FDMF5071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-FDMF5071TR
Standard Package 3,000
Win Source Part Number 971312-FDMF5071
Ultra Librarian 3D Model Ultra Librarian FDMF5071 CAD Model

Description

The ON Semiconductor FDMF5071 is a highly integrated power stage module designed for high-efficiency, high-density power conversion applications. This advanced module combines the benefits of ON Semiconductor's leading-edge PowerTrench® MOSFET technology with a driver IC to deliver exceptional performance in a compact footprint. The FDMF5071 is ideal for synchronous buck or half-bridge power topologies commonly used in computing, telecom, and industrial power systems.

Key Features

  • High-Efficiency Power Conversion: The PowerTrench MOSFET technology ensures low on-resistance (RDS(on)) and reduced switching losses, which translates to higher efficiency and better thermal performance.
  • Integrated Driver: The module includes a high-speed driver IC that optimizes gate drive for reduced delay time, enhancing overall system performance and responsiveness.
  • Compact Design: The FDMF5071's small form factor is ideal for space-constrained applications, allowing designers to minimize PCB size without compromising power delivery.
  • Robust Thermal Performance: An exposed pad design facilitates excellent heat dissipation, enabling the module to operate reliably even under high power and temperature conditions.
  • Easy Implementation: The module's pinout is optimized for simplified PCB layout, making it easier for engineers to design and implement into their systems.

Applications

The FDMF5071 is versatile and can be used in a variety of applications, including:

  • Desktop and laptop computers
  • Servers and storage systems
  • Networking and telecommunications equipment
  • Industrial power supplies
  • Point-of-load (POL) modules

Technical Specifications

  • Input Voltage Range: Optimized for 12V systems
  • High Current Capability: Suitable for high current applications
  • Package: Compact 6x6mm PQFN with an exposed thermal pad
  • Protection Features: Includes under-voltage lockout, thermal shutdown, and over-current protection

The ON Semiconductor FDMF5071 power stage module represents a blend of efficiency, integration, and performance, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
IPM MOSFET 500V 1.5A 23-Pin SPM23-BA T/R / IC SMART POWER MOD 3A SPM23-BA
Lowest to $9.0009
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
Motion SPM® 3 Series / IC SMART PWR MODULE SPM27-EA
Lowest to $22.1968
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $12.5676

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4956 $52.4340
35+ $2.8682 $100.3870
54+ $2.7785 $150.0390
75+ $2.6889 $201.6675
97+ $2.5993 $252.1321
129+ $2.3304 $300.6216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess