EN
  • EN
  • DE

FSBF10CH60BTL

Part No FSBF10CH60BTL
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 10A 3PH SPM27-JB / Power Driver Module IGBT 3 Phase 600 V 10 A 27-PowerDIP Module (1.205", 30.60mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 10 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Through Hole
Case / Package 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number FSBF1
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1325550-FSBF10CH60BTL
Ultra Librarian 3D Model Ultra Librarian FSBF10CH60BTL CAD Model

Description

Product Overview: FSBF10CH60BTL from ON Semiconductor

The FSBF10CH60BTL is a cutting-edge Smart Power Module (SPM) from ON Semiconductor, renowned for its high efficiency and reliability in motor drive applications. This advanced module is part of the Motion SPM® 5 Series, designed to provide a compact and high-performance solution for AC motor drives in a broad range of industrial and consumer applications.

Key Features

  • Integrated Design: The FSBF10CH60BTL incorporates IGBTs, freewheeling diodes, and gate drivers in a single package, simplifying design and reducing the footprint required on the PCB.
  • 600V Rated IGBTs: This module is capable of handling high voltage applications, with IGBTs rated for 600V, making it suitable for a variety of demanding environments.
  • High Current Handling: With a 10A current rating, it can efficiently drive medium-power motors.
  • Optimized for Variable Speed Control: The module is specifically designed to be used in variable speed motor control systems, providing smooth and efficient operation.
  • Overcurrent Protection: The FSBF10CH60BTL includes an overcurrent protection feature, enhancing the safety and longevity of the module.
  • Under-Voltage Lockout: An under-voltage lockout function ensures that the module operates only when the supply voltage is within the specified range, protecting the circuitry from damage.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents overheating, ensuring the module operates within safe temperature ranges.

Applications

The versatility of the FSBF10CH60BTL Smart Power Module makes it ideal for a wide array of applications, including:

  • Home appliances such as washing machines and air conditioners
  • Fans and pumps
  • Industrial drives and automation systems
  • General-purpose inverters

Advantages

The FSBF10CH60BTL offers numerous advantages to designers and engineers. Its integrated construction reduces the complexity of the circuit design and helps in achieving a faster time-to-market for new products. Its high level of integration also contributes to improved reliability and performance, while its protection features ensure a longer operational lifespan for the end application.

In conclusion, the FSBF10CH60BTL from ON Semiconductor is a highly efficient and robust solution for motor control applications that require a compact design without compromising on performance or reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess