EN
  • EN
  • DE

IKCM30F60GAXKMA1

Part No IKCM30F60GAXKMA1
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IFPS MODULES 24MDIP / IPM IGBT 600V 30A 24-Pin MDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series CIPOS
Type IGBT
Configuration 3 Phase
Current 30A
Voltage 600V
Voltage - Isolation 2000Vrms
Package 24-PowerDIP Module (1.028", 26.10mm)
Win Source Part Number 776731-IKCM30F60GAXKMA1
Popularity Medium
Supply and Demand Status Limited
Family Name IKCM30F60GAXKMA1
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian IKCM30F60GAXKMA1 CAD Model

Description

The Infineon Technologies CIPOS IGBT is a type of semiconductor product that is designed for use in 3-phase configurations.

  • Voltage: 600V
  • Current: 30A
  • Isolation Voltage: 2000Vrms
  • Family Name: IKCM30F60GAXKMA1
  • Halogen-Free: Yes
  • EOL Date: 2030
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
IPM MOSFET 500V 1.5A 23-Pin SPM23-BA T/R / IC SMART POWER MOD 3A SPM23-BA
Lowest to $9.0009
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
STMicroelectronics
SLLIMM (small low-loss intelligent molded module) IPM, 3-phase inverter - 10 A, 600 V short-circuit rugged IGBT | MOD IPM 600V 10A 25-SDIP
Lowest to $50.1428
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
MODULE SPM 600V 10A 3PH SPM27-JA
Lowest to $10.0855
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8956 $64.4780
10+ $12.0640 $120.6400
15+ $11.6470 $174.7050
22+ $10.8154 $237.9388
28+ $10.3996 $291.1888
35+ $9.9838 $349.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess