EN
  • EN
  • DE
  • IT

FSB50450S

Part No FSB50450S
Manufacturer Fairchild/ON Semiconductor
Catalog Power Drivers - Modules
Description IPM MOSFET 500V 1.5A 23-Pin SPM23-BA T/R / IC SMART POWER MOD 3A SPM23-BA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Status Not For New Designs
Type MOSFET
Configuration 3 Phase
Current 1.5A
Voltage 500V
Isolation Voltage 1500Vrms
Dimension 23-PowerSMD Module, Gull Wing
Win Source Part Number 016524-FSB50450S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Motor Drive & Control
Quantity per package 450
Family Name FSB50450S
Introduction Date September 14, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian FSB50450S CAD Model

Description

The FSB50450S is a MOSFET type product manufactured by Fairchild/ON Semiconductor.

  • Voltage: 500V
  • Configuration: 3 Phase
  • Current: 1.5A
  • Isolation Voltage: 1500Vrms
  • Family: FSB50450S
  • Package: 23-PowerSMD Module, Gull Wing
  • Applications: Industrial, Motor Drive & Control

You May Also Be Interested in

STMicroelectronics
PWR MODULE 600V 3A 26DIP
Lowest to $19.7577
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 55 Series
Need more? Email Us
STMicroelectronics
IPM IGBT 600V 18A 25-Pin SDIP Tube / IGBT IPM MODULE 17A 600V 25SDIP
Need more? Email Us
STMicroelectronics
IPM IGBT 600V 14A 25-Pin SDIP Tube / MOD IGBT SLLIMM 14A 600V 25SDIP
Lowest to $77.0778
ON Semiconductor
Smart Power Module (SPM®) | IC SMART POWER MOD 2A SPM22-AD
Lowest to $7.3127
ON Semiconductor
Motion SPMR 5 Series | MODULE SPM 250V 2A SPM5P-023
Lowest to $10.3376
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $47.1355
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $17.8149

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.0810 $70.5670
16+ $8.2725 $132.3600
25+ $8.0138 $200.3450
34+ $7.7551 $263.6734
44+ $7.4964 $329.8416
58+ $6.7216 $389.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess