Products specifications Report Issue?

Manufacturer STMicroelectronics
No 365743
Standard Package 11
Category Discrete Semiconductor Products
Family Power Drivers - Modules
Series SLLIMM
Type IGBT
Configuration 3 Phase
Current 17A
Voltage 600V
Voltage - Isolation 2500VDC
Package 25-SDIP Module
Catalog SLLIMM Series
Related Products 732-1583-2 - FERRITE BEAD 600 OHM 0603 1LN 732-1583-1 - FERRITE BEAD 600 OHM 0603 1LN 732-1583-6 - FERRITE BEAD 600 OHM 0603 1LN
Win Source Part Number 037525-STGIPS20K60
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Industrial, Motor Drive & Control
Family Name STGIPS20K60
Introduction Date August 10, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STGIPS20K60 CAD Model

Description

STGIPS20K60 - STMicroelectronics

The STGIPS20K60 is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, one of the leading players in the semiconductor industry. This IPM is part of the SLLIMMâ„¢ (Small Low-Loss Intelligent Molded Module) series, which is known for its high efficiency and reliability. The STGIPS20K60 is particularly suitable for a wide range of applications, including motor drives, air conditioners, washing machines, fans, and other home appliances that require efficient power conversion and control.

With a maximum rating of 600V and 20A, the STGIPS20K60 offers a robust solution for three-phase inverter applications. It integrates a three-phase IGBT inverter with gate drivers and protection features into a compact, fully molded package. This integration not only simplifies the design and reduces the overall footprint of the power circuit but also enhances system performance through improved thermal management and lower electromagnetic interference (EMI).

The module features Short-Circuit Rugged IGBTs, which provide enhanced robustness and longevity. It also includes Under-Voltage Lockout (UVLO) for both high-side and low-side channels, ensuring the module operates only when the supply voltage is adequate. Additionally, the STGIPS20K60 comes equipped with Smart ShutDown (SSD) functionality for immediate turn-off in case of fault conditions, thereby offering an extra layer of protection for the end application.

The built-in temperature feedback enables the system to monitor the module's temperature, ensuring safe operation and preventing thermal overload. The module's gate drivers are optimized for low power consumption and can be directly driven by microcontrollers or DSPs, facilitating easy integration into a variety of control schemes.

STMicroelectronics has also taken care to design the STGIPS20K60 with a focus on ease of use. It features an isolated thermally conductive baseplate, which simplifies the mounting process and enhances thermal dissipation. Furthermore, the module's lead-free terminals are compliant with RoHS standards, making it a sustainable choice for environmentally conscious applications.

Overall, the STGIPS20K60 is an exceptional choice for designers seeking a high-performance, reliable, and user-friendly power module for their next motor control project.

You May Also Be Interested in

ON Semiconductor
INTELLIGENT POWER MODULE, SPM49, / Power Driver Module IGBT 1 Phase Inverter 1.2 kV 35 A 30-PowerDIP Module (1.385", 35.17mm)
Lowest to €73.4128
ECAD model for NFAL3512L5B
Infineon Technologies
IFPS MODULES 24MDIP / IPM IGBT 600V 30A 24-Pin MDIP Tube
Lowest to €12.0479
ECAD model for IKCM30F60GDXKMA1
STMicroelectronics
SLLIMM HIGH POWER IPM, 3-PHASE I / Power Driver Module IGBT 3 Phase Inverter 650 V 50 A 30-PowerDIP Module
Lowest to €115.3750
ECAD model for STGIK50CH65T
Powerex Inc.
MOD IPM V1 DUAL 400A 600V / IGBT INVERTER OUTPUT
Need more? Email Us
ECAD model for PM400DV1A060
Fairchild/ON Semiconductor
FET 3PH 250V 3.6A MODULE / IPM MOSFET 250V 3.6A 21-Pin DIP Tube
Lowest to €20.3601
ECAD model for FSB50825AB
Solid State Inc.
160A 1200V A23 / Power Driver Module
Need more? Email Us
ECAD model for SKKD162/12
ON Semiconductor
MODULE SPM 600V 10A SPM55 / Power Driver Module IGBT 3 Phase 600 V 10 A 20-PowerDIP Module (1.043", 26.50mm)
Lowest to €14.9401
ECAD model for FNB51060TDS
Fairchild/ON Semiconductor
MODULE SPM 500V 4.8A PQFN / Intelligent Power Module Driver IC
Lowest to €8.8672
ECAD model for FSB70450
Fairchild/ON Semiconductor
MODULE SPM 600V 30A S32EA / IPM IGBT 600V 30A 32-Pin SPM32-EA Tube
Lowest to €64.1653
ECAD model for FPAM30LH60

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention