EN
  • EN
  • DE

NFAL3512L5B

Part No NFAL3512L5B
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description INTELLIGENT POWER MODULE, SPM49, / Power Driver Module IGBT 1 Phase Inverter 1.2 kV 35 A 30-PowerDIP Module (1.385", 35.17mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Series SPM®
Package Tube
Product Status Obsolete
Type IGBT
Configuration 1 Phase Inverter
Current 35 A
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 30-PowerDIP Module (1.385", 35.17mm)
Base Product Number NFAL3512
Standard Package 6
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352072-NFAL3512L5B
Ultra Librarian 3D Model Ultra Librarian NFAL3512L5B CAD Model

Description

The NFAL3512L5B is a cutting-edge power MOSFET module designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This module is specifically engineered to deliver high efficiency and reliability for a wide range of power applications. With its advanced features and robust design, the NFAL3512L5B is an ideal choice for designers looking to improve system performance and extend the lifespan of their products.

Key Features

  • Low On-Resistance: The NFAL3512L5B boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency. This feature is particularly beneficial in applications that require high current handling capabilities.
  • High-Speed Switching: With its fast switching capabilities, this module is well-suited for high-frequency applications, reducing switching losses and improving performance.
  • Enhanced Thermal Performance: The module's design includes an optimized thermal management system, which helps to dissipate heat more effectively, ensuring stable operation even under high load conditions.
  • Integrated Protection Features: The NFAL3512L5B includes built-in protection features such as overcurrent, overtemperature, and under-voltage lockout, which safeguard the module and the system it's integrated into from potential damage.

Applications

The NFAL3512L5B is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Motor Drives
  • Power Supply Units
  • Electric Vehicles
  • Renewable Energy Systems
  • Industrial Automation

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NFAL3512L5B is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure its performance and durability. Customers can trust in the reliability of this module to meet their power management needs.

Environmental Compliance

The NFAL3512L5B is designed with environmental considerations in mind. It complies with RoHS directives, indicating that it is free from hazardous substances and is suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 432 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess