EN
  • EN
  • DE

AFGY100T65SPD

Part No AFGY100T65SPD
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT - 650 V 100 A FS3 FOR EV TR / IGBT Trench Field Stop 650 V 120 A 660 W Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 300 A
Vce(on) (Max) @ Vge, Ic 2.05V @ 15V, 100A
Power - Max 660 W
Switching Energy 5.1mJ (on) , 2.7mJ (off)
Input Type Standard
Gate Charge 109 nC
Td (on/off) @ 25°C 36ns/78ns
Test Condition 400V, 100A, 5Ohm, 15V
Reverse Recovery Time (trr) 105 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number AFGY100
Standard Package 30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1337863-AFGY100T65SPD
Ultra Librarian 3D Model Ultra Librarian AFGY100T65SPD CAD Model

Description

Product Overview: AFGY100T65SPD from ON Semiconductor

The AFGY100T65SPD is a cutting-edge silicon carbide (SiC) power MOSFET crafted by the renowned ON Semiconductor. This high-performance product is designed to cater to the demanding requirements of modern power conversion systems. With its state-of-the-art technology, the AFGY100T65SPD offers a combination of low on-resistance and high switching speeds, making it an ideal choice for a wide range of applications including electric vehicles, solar inverters, and high-efficiency power supplies.

Key Features

  • Low On-Resistance: The AFGY100T65SPD boasts an exceptionally low on-resistance of just 65 milliohms, which significantly reduces conduction losses and improves overall efficiency.
  • High Blocking Voltage: With a maximum blocking voltage of 650V, this MOSFET can easily handle high voltage applications, ensuring reliability and robust performance.
  • Fast Switching Speed: Designed for fast switching applications, the AFGY100T65SPD minimizes switching losses, which is critical for high-frequency power converters.
  • High-Temperature Operation: The device is capable of operating at junction temperatures up to 175°C, providing a wide thermal margin for various applications.
  • Low Gate Charge: The low gate charge of the AFGY100T65SPD enables efficient switching performance and reduced driver power requirements.

Applications

  • Electric Vehicle (EV) Inverters
  • Solar Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • Switch Mode Power Supplies (SMPS)
  • High-Frequency Power Converters

Product Benefits

The AFGY100T65SPD from ON Semiconductor delivers superior performance in power conversion applications. Its high efficiency and reliability reduce the need for cooling systems, thus saving space and cost. Additionally, its ruggedness and longevity contribute to lower maintenance and replacement costs, offering an excellent return on investment for designers and manufacturers.

With its advanced SiC technology, the AFGY100T65SPD represents a significant step forward in the field of power electronics, providing the benefits of reduced system size, increased power density, and improved energy savings. ON Semiconductor's commitment to innovation is exemplified in this high-quality component, which is designed to meet the evolving demands of the electronics industry.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6232 $63.7392
14+ $8.7166 $122.0324
21+ $8.4442 $177.3282
29+ $8.1718 $236.9822
37+ $7.8994 $292.2778
49+ $7.0822 $347.0278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,570 pieces
In Stock: 14,285 pieces Factory Stock: 14,285 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess