Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NTE
Package Bag
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 7 A
Voltage - Collector Emitter Breakdown (Max) 200 V
Vce Saturation (Max) @ Ib, Ic 1V @ 650mA, 5A
Current - Collector Cutoff (Max) 15mA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 2A, 5V
Power - Max 60 W
Frequency - Transition 10MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 573074-BU406D
Ultra Librarian 3D Model Ultra Librarian BU406D CAD Model

Description

The BU406D is a high-power NPN transistor commonly used in electronic circuits.

  • Power Dissipation: 60W (maximum)
  • Collector-Emitter Voltage: 200V (maximum breakdown)
  • Collector Current: 7A (maximum)
  • Vce Saturation: 1V @ 650mA base current and 5A collector current
  • DC Current Gain (hFE): 15 @ 2A collector current and 5V voltage
  • Mounting Type: Through-hole
  • Package: TO-220-3
  • Operating Temperature: Up to 150°C
  • Suitability: Suitable for applications that require high current and voltage handling.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to €0.2386
ECAD model for BC849B,215
Diodes Incorporated
TRANS PNP 80V 0.5A SOT23-3
Lowest to €0.4025
ECAD model for MMBTA56Q-7-F
Nexperia USA Inc.
TRANS PNP 20V 2A 3HUSON
Need more? Email Us
ECAD model for BC69-25PA,115
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W 0.1A -50V Transi / Bipolar (BJT) Transistor
Lowest to €0.0220
ECAD model for BC857BQ
Nexperia USA Inc.
TRANS PNP 60V 3A DFN2020D-3
Lowest to €0.6026
ECAD model for PBSS5360PASX
Diodes Incorporated
TRANS NPN 160V 0.2A SOT323
Lowest to €4.0246
ECAD model for MMST5551Q-7-F
Rohm Semiconductor
TRANS PNP 50V 0.15A UMT3
Lowest to €0.0127
ECAD model for 2SA1576U3HZGT106Q
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT26 T&R
Need more? Email Us
ECAD model for ZXT13P40DE6QTA
Micro Commercial Co
TRANS PNP 60V 0.6A SOT523
Lowest to €0.0279
ECAD model for MMBT2907AT-TP

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention