EN
  • EN
  • DE
  • IT

FSB50825A

Part No FSB50825A
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description Motion SPMR 5 Series | MODULE SPM 250V 2A SPM5P-023
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Type MOSFET
Configuration 3 Phase
Current 3.6A
Voltage 250V
Voltage - Isolation 1500Vrms
Manufacturer Package 23-PowerDIP Module (0.551", 14.00mm)
Manufacturer Pack Quantity 270
MSL Level 1 (Unlimited)
Win Source Part Number 1175878-FSB50825A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSB50825A CAD Model

Description

The FSB50825A, part of the Motion SPM® 5 series from ON Semiconductor, is a cutting-edge smart power module that has been meticulously designed to drive three-phase brushless DC motors in a highly efficient and compact package. This advanced module is a perfect solution for applications requiring low electromagnetic interference (EMI) and high power density, such as home appliances, fans, and other small industrial motors.

Key Features

  • Integrated Design: The FSB50825A combines low RDS(on) MOSFETs and a gate driver in one package, reducing the footprint and simplifying the design process for engineers.
  • High Voltage Rating: With a 250V rating, this module is capable of handling high voltage applications, ensuring reliability and robustness in demanding environments.
  • Optimized for Efficiency: The module features a low-loss, high-speed IGBT/FWD freewheeling diode combination, which provides excellent thermal performance and improved efficiency.
  • Advanced Protection Features: The FSB50825A includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD), enhancing the safety and longevity of your application.
  • Easy to Use: An integrated bootstrap diode and dedicated VS pins for each phase simplify PCB layout and reduce external component count.

Applications

The FSB50825A is versatile and can be used in a wide range of applications, including but not limited to:

  • Refrigerator compressors
  • Air conditioner fans
  • Washing machine drum drives
  • Dishwasher pumps
  • Other small three-phase motor drives

Technical Specifications

Parameter Value Voltage Rating 250V Configuration 3-Phase Bridge Current Rating 3A Package Type DIP-26

By integrating multiple functions into a single module, the FSB50825A from ON Semiconductor offers a highly efficient, reliable, and compact solution for driving three-phase motors. Its robust design and protection features make it an ideal choice for engineers looking to enhance system performance while reducing time-to-market.

You May Also Be Interested in

STMicroelectronics
IPM IGBT 600V 14A 25-Pin SDIP Tube / MOD IGBT SLLIMM 14A 600V 25SDIP
Lowest to $77.0778
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $47.1355
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD SPM27-BA
Lowest to $8.7525
Powerex Inc.
FLAT-BASE TYPE INSULATED TYPE
Lowest to $70.0699
ON Semiconductor
Motion SPMR 5 Series | MODULE SPM 250V 2A SPM5P-023
Lowest to $10.3376
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications | POWER DRIVER 3 PHASE 600V MODULE
Lowest to $46.8001
Infineon Technologies
Plug N DriveTM Integrated Power Module for Appliance Motor Drive | IC PWR MOD PLUG-N-DRIVE 600V 6A
Need more? Email Us
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 30A SPMHA
Lowest to $24.0121
Infineon Technologies
Integrated Power Hybrid IC for Low Voltage Motor Applications | IC INTEGRATD PWR HYBRID 30A 150V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.3376 $72.3632
16+ $8.4821 $135.7136
24+ $8.2171 $197.2104
33+ $7.9520 $262.4160
43+ $7.6870 $330.5410
57+ $6.8918 $392.8326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess