EN
  • EN
  • DE

STGIPS14K60

Part No STGIPS14K60
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description IPM IGBT 600V 14A 25-Pin SDIP Tube / MOD IGBT SLLIMM 14A 600V 25SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Type IGBT
Configuration 3 Phase
Current 14A
Voltage 600V
Isolation Voltage 2500Vrms
Dimension 25-PowerDIP Module (0.993", 25.23mm)
Win Source Part Number 031198-STGIPS14K60
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STGIPS14K60
Introduction Date April 16, 2009
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STGIPS14K60 CAD Model

Description

STGIPS14K60 - STMicroelectronics

The STGIPS14K60 is a highly integrated power module from STMicroelectronics, designed to provide a compact and efficient solution for driving three-phase motor systems. This intelligent power module (IPM) is part of the SLLIMM™-nano series and is particularly suited for applications such as air conditioners, refrigerators, washing machines, and other low-power motor drives.

At the heart of the STGIPS14K60 is a 600V, 14A IGBT inverter bridge which includes six fast recovery diodes, making it capable of delivering exceptional performance in various switching applications. The module is designed to simplify the overall design process by integrating key components into a single package, thus reducing the number of external components required and minimizing the PCB footprint.

The STGIPS14K60 boasts a range of features that enhance its functionality and reliability. It comes with a built-in temperature sensor and overcurrent protection, which are critical for ensuring the longevity and safe operation of the power module. Additionally, the module includes under-voltage lockout protection for both the low-side and high-side sections, providing an extra layer of safety for the device.

For ease of use, the module supports 3.3V/5V TTL/CMOS inputs with hysteresis and includes an internal bootstrap diode for the high-side gate drive, simplifying the external circuitry required for the gate driving. The STGIPS14K60 also features an optimized layout for excellent thermal performance, with a low thermal resistance package that ensures efficient heat dissipation during operation.

STMicroelectronics has designed the STGIPS14K60 with a focus on robustness and durability, making it a reliable choice for manufacturers and designers looking to enhance the performance and efficiency of their motor drive systems. The module's compact size, integrated features, and high level of integration make it an ideal solution for space-constrained applications that require high power density and low power dissipation.

Overall, the STGIPS14K60 represents STMicroelectronics' commitment to providing advanced solutions for power management and motor control, helping to drive innovation in the field of industrial and consumer electronics.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 24MDIP
Lowest to $7.9175
Infineon Technologies
Control Integrated Power System
Lowest to $11.3015
Infineon Technologies
IGBT 600V 24MDIP
Lowest to $15.1225
Fairchild/ON Semiconductor
SMART POWER MODULE 10A SPM32-AA / Motion SPM® 2 Series
Lowest to $63.8703
Mitsubishi
Need more? Email Us
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Need more? Email Us
Infineon Technologies
Integrated Power Module for Appliance Motor Drive / PLUG N DRIVE INTEGRATED PWR MOD
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 30A S32EA / IPM IGBT 600V 30A 32-Pin SPM32-EA Tube
Lowest to $63.0882
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8195 $68.8195
3+ $56.4668 $169.4004
4+ $54.7031 $218.8124
5+ $52.9383 $264.6915
6+ $51.1734 $307.0404
8+ $45.8801 $367.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,224 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess