EN
  • EN
  • DE
  • IT

NFVA33065L32

Part No NFVA33065L32
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description ASPM27 V2 650V/30A / Power Driver Module IGBT 3 Phase Inverter 650 V 30 A 27-PowerDIP Module (1.205", 30.60mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Series Automotive SPM ® 27
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 30 A
Voltage 650 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number NFVA33065
Standard Package 60
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1350329-NFVA33065L32
Ultra Librarian 3D Model Ultra Librarian NFVA33065L32 CAD Model

Description

The NFVA33065L32 from ON Semiconductor is a cutting-edge power module designed to offer efficient and reliable performance for a wide range of applications. This power module is part of ON Semiconductor's comprehensive portfolio of energy-efficient solutions, which are crafted to meet the demanding needs of modern electronic systems.

Key Features

  • High-Efficiency Operation: The NFVA33065L32 is engineered to provide high efficiency, which is essential for reducing power loss and improving overall system performance.
  • Advanced Packaging: Utilizing ON Semiconductor's state-of-the-art packaging technology, this product ensures superior thermal performance and durability, making it suitable for high-power and high-temperature environments.
  • High Power Density: With its compact design, the NFVA33065L32 achieves a high power density, which allows for more power in a smaller footprint, optimizing space in your application.
  • Wide Operating Temperature Range: This power module can operate over a broad temperature range, making it versatile for use in various industrial and automotive applications.
  • Integrated Multiple Functions: The NFVA33065L32 incorporates several functions into a single module, reducing the need for additional components and simplifying the design process.

Applications

The NFVA33065L32 is ideal for use in a variety of applications where efficiency and reliability are paramount. It is well-suited for automotive systems, including electric and hybrid vehicles, where its high-efficiency and robust performance can contribute to longer battery life and improved reliability. Additionally, it can be used in industrial power supplies, renewable energy systems, and other high-performance power conversion applications.

Technical Specifications

Parameter Value Package Type 32-Lead Operating Temperature -40°C to +125°C Power Output High Efficiency High

With its robust design and versatile capabilities, the NFVA33065L32 from ON Semiconductor is an excellent choice for designers looking to enhance the performance and efficiency of their power systems.

You May Also Be Interested in

Powerex Inc.
MOD IPM 6-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Need more? Email Us
ON Semiconductor
3 PHASE INVERTER IPM
Lowest to $39.1412
Powerex Inc.
MOD IPM 6-PAC L1 150A 600V / Power Driver Module IGBT 3 Phase 600 V 150 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM L-SER 6PAC IPM 1200V 50A
Need more? Email Us
Powerex Inc.
MOD IPM 6-PAC L1 150A 1200V
Need more? Email Us
Powerex Inc.
MOD IPM 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
STMicroelectronics
DISCRETE / Power Driver Module IGBT 3 Phase Inverter 600 V 6 A 26-DIP Module
Need more? Email Us
STMicroelectronics
SLLIMM-NANO SMALL LOW-LOSS INTEL
Lowest to $12.2581
Powerex Inc.
MOD IPM L-SER 7PAC 1200V 50A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.9008 $100.9008
2+ $82.7904 $165.5808
3+ $80.2032 $240.6096
4+ $77.6160 $310.4640
5+ $75.0288 $375.1440
6+ $67.2672 $403.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess