EN
  • EN
  • DE

STGIF5CH60TS-E

Part No STGIF5CH60TS-E
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 8 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.327", 33.70mm)
Base Product Number STGIF5
Standard Package 156
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279083-STGIF5CH60TS-E
Ultra Librarian 3D Model Ultra Librarian STGIF5CH60TS-E CAD Model

Description

The STGIF5CH60TS-E is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IPM is part of the SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, and is specifically engineered to offer a compact, high-efficiency solution for advanced motor drive applications.

The STGIF5CH60TS-E integrates power and control components into a single package, providing a highly integrated inverter solution for AC motor drives. It features a three-phase IGBT inverter bridge, including the associated gate drive circuitry. The IGBTs have a maximum rating of 600V and 5A, making them suitable for a wide range of applications, including home appliances, fans, pumps, and other low-power motor drives.

Key Features:

  • Rated Voltage: The module is capable of handling up to 600V, providing a robust solution for various electrical environments.
  • Current Rating: With a 5A current rating, it can drive motors in a moderate power range efficiently.
  • Integrated Bootstrap Diodes: The inclusion of bootstrap diodes simplifies the design and reduces external component count.
  • Overcurrent Protection: The module includes an overcurrent shutdown feature, enhancing the safety and reliability of the motor drive system.
  • Short-Circuit Rated IGBTs: The IGBTs are rated for short-circuit conditions, providing additional protection against electrical faults.
  • Under-Voltage Lockout: All the lower side channels are equipped with an under-voltage lockout feature to ensure safe operation under low voltage conditions.
  • Smart Shutdown Function: A smart shutdown function is available for enhanced control during fault conditions.

Applications:

  • Home Appliances (Washing Machines, Refrigerators)
  • Fans and Blowers
  • Pumps
  • Small Electric Drives

In summary, the STGIF5CH60TS-E from STMicroelectronics offers a highly integrated, efficient, and compact solution for controlling AC motors in a variety of applications. Its robust design and integrated features make it an excellent choice for designers looking to improve system performance while reducing size and complexity.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess