Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 620V
Continuous Drain Current at 25°C 3.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 14nC @ 10V
Max Input Capacitance 450pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 1.95 Ohm @ 1.9A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102799-STB4N62K3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STB4N62K3 CAD Model

Description

Introducing the STB4N62K3 N-Channel MOSFET by STMicroelectronics

The STB4N62K3 is a state-of-the-art N-channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This robust power MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and automotive systems.

Key Features

  • Advanced Technology: The STB4N62K3 utilizes STMicroelectronics' innovative MDmesh™ K3 technology, which combines a vertical structure with a strip layout to offer reduced on-resistance and lower gate charge, enhancing overall performance.
  • High Voltage Capability: With a drain-source voltage of 620V, this MOSFET is capable of handling high voltage applications, ensuring safe operation under strenuous conditions.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) of this device minimizes conduction losses, leading to improved power efficiency and thermal performance.
  • High Current Rating: The STB4N62K3 supports a continuous drain current of up to 3A, making it suitable for high current applications.

Applications

The versatility of the STB4N62K3 MOSFET makes it ideal for various applications, including:

  • LED Lighting
  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Automotive Electronics
  • Energy Management Systems

Package and Sustainability

The STB4N62K3 comes in a surface-mount D2PAK package, which not only allows for efficient heat dissipation but also makes it suitable for compact designs. Additionally, STMicroelectronics is committed to environmental sustainability, and this product is designed with eco-friendly materials and complies with the RoHS directive and other environmental standards.

Conclusion

With its combination of high voltage capability, low on-resistance, and high current rating, the STB4N62K3 from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient N-channel MOSFET. Its use of advanced MDmesh™ K3 technology further solidifies its position as a go-to component for power management and conversion in both industrial and automotive applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF MOSFET LDMOS 30V OM780-2
Need more? Email Us
ECAD model for MRF7S24250NR3
Diodes Incorporated
MOSFET N-CH 20V 4.8A SOT23 T&R 3 / N-Channel 20 V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Lowest to $1.4662
ECAD model for DMN2055U-7
IXYS
MOSFET N-CH 300V 94A TO268 / N-Channel 300 V 94A (Tc) 1040W (Tc) Surface Mount TO-268AA
Need more? Email Us
ECAD model for IXFT94N30P3
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to $0.2816
ECAD model for IPD90N03S4L03ATMA1
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to $1.6402
ECAD model for NTTFS012N10MDTAG
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.3758
ECAD model for YJG105N03A
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7768 $71.0720
90+ $1.4579 $131.2110
140+ $1.4123 $197.7220
190+ $1.3668 $259.6920
245+ $1.3213 $323.7185
330+ $1.1846 $390.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,500 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention