The TS4871I is an efficient Audio Power Amplifier developed by STMicroelectronics, a leader in semiconductor solutions. This compact and robust device is designed to deliver high-quality audio performance, making it an ideal choice for a wide range of portable applications.
Key Features
- Output Power: The TS4871I is capable of delivering 1 Watt of continuous RMS output power into an 8-ohm load with 0.1% THD+N when powered by a 5V supply.
- High Efficiency: Thanks to its class-AB architecture, the device offers a high level of efficiency, reducing power consumption and extending battery life in portable applications.
- Low Distortion: The low level of total harmonic distortion plus noise (THD+N) ensures clear and high-fidelity audio reproduction.
- Standby Mode: It includes a standby function that significantly reduces the supply current when not in use, further conserving energy.
- Unity-Gain Stable: The amplifier is stable with capacitive loads, providing consistent performance across various conditions.
Applications
The TS4871I is versatile and can be used in a variety of audio applications. Its compact size and high efficiency make it perfect for:
- Mobile Phones
- PDAs
- Laptop and Notebook Computers
- Portable Media Players
- Portable Gaming Devices
Technical Specifications
The device operates over a wide temperature range from -40°C to 85°C, accommodating diverse operating environments. It is available in a small 8-pin MiniSO8 package, which is ideal for space-constrained applications.
Conclusion
With its combination of power, efficiency, and audio fidelity, the TS4871I from STMicroelectronics stands out as a premium choice for designers looking to enhance the audio experience in their portable electronic devices. Its advanced features and compact design make it a versatile and powerful component in the audio electronics landscape.