EN
  • EN
  • DE

PCA9548

Part No PCA9548
Manufacturer NXP / Nexperia
Description 8-channel I2C switch with reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236027-PCA9548
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9548 CAD Model

Description

Product Overview: PCA9548 - NXP 8-channel I2C Switch/Multiplexer

The PCA9548 from NXP Semiconductors is a highly versatile 8-channel I2C-bus switch with an integrated signal buffering feature, making it an essential component for applications requiring the expansion of I2C bus connectivity. This device allows up to eight separate I2C slave devices to be connected to a single I2C bus master, effectively solving the address conflict issues and enabling communication with multiple devices that have the same hardware address.

Key Features

  • Channel Number: The PCA9548 provides a total of eight bidirectional translating switches that can be controlled via the I2C bus.
  • Compatibility: It is compatible with I2C and SMBus standards, ensuring ease of integration with existing systems.
  • Voltage Operation Range: The device operates within a wide range of supply voltages from 2.3V to 5.5V, making it suitable for various applications.
  • Low Standby Current: It features a low standby current, contributing to the overall power efficiency of the system it's incorporated into.

Applications

The PCA9548 is designed for applications where multiple I2C devices with identical addresses need to be accessed separately. It is perfect for use in server management, networking, and industrial control where multiple sensors, EEPROMs, or other I2C devices are present. Its ability to switch between channels using I2C commands allows for a flexible and dynamic system design.

Technical Specifications

  • Channels: 8-channel
  • Supply Voltage: 2.3V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package: Offered in a variety of packages including TSSOP, HVQFN, and SO.

In summary, the PCA9548 from NXP is an optimal solution for complex I2C bus systems requiring connection to multiple devices with the same address. Its versatility, compatibility with I2C/SMBus, and low power consumption make it a valuable component for expanding I2C bus capabilities in a wide range of electronic systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess