EN
  • EN
  • DE
  • IT

FSBB15CH120DF

Part No FSBB15CH120DF
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description SPM3V 1200V V2 15A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168708-FSBB15CH120DF
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Power Driver Modules
Series Motion SPM® 3
Package Tube
Product Status Not For New Designs
Type IGBT
Configuration 3 Phase Inverter
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Ultra Librarian 3D Model Ultra Librarian FSBB15CH120DF CAD Model

Description

The ON Semiconductor FSBB15CH120DF is a highly integrated, advanced smart power module that represents a key building block in modern power electronics. Designed to deliver high performance in compact and energy-efficient applications, this module is an ideal choice for a wide range of inverter applications, including those found in air conditioners, washing machines, and refrigeration units.

Product Features:

  • Integrated Design: The FSBB15CH120DF smart power module integrates a three-phase IGBT inverter bridge, including the gate drive and protection circuits. This integration simplifies design, reduces board space, and enhances system reliability.
  • High-Efficiency IGBTs: Equipped with ON Semiconductor's proprietary IGBTs, the module offers low conduction and switching losses, which translates into improved overall efficiency and thermal performance.
  • Advanced Protection Features: The module includes a range of built-in protection features such as under-voltage lockout, over-current protection, and thermal shutdown, ensuring safe operation under various conditions.
  • Easy-to-use Interface: With its user-friendly interface, the FSBB15CH120DF allows for straightforward control and monitoring, making it accessible for designers of all experience levels.
  • Optimized for Motion Control: The module's fast switching capabilities and robust design make it particularly well-suited for motion control applications where dynamic performance and reliability are critical.
  • Compact Size: The FSBB15CH120DF comes in a compact package, which is beneficial for applications where space is at a premium without compromising on power or performance.

Applications:

The ON Semiconductor FSBB15CH120DF is versatile enough to be used in a variety of applications, including:

  • Home appliances such as air conditioners and washing machines
  • Industrial motor drives and controls
  • Fans, pumps, and other HVAC applications
  • Power inverters for renewable energy systems

Technical Specifications:

Some of the key technical specifications of the FSBB15CH120DF include a 1200V rated voltage, low thermal resistance, and an operating frequency that can accommodate a wide range of applications. The module also meets stringent industry standards for quality and reliability, ensuring long-term performance in demanding environments.

In conclusion, the ON Semiconductor FSBB15CH120DF smart power module is a sophisticated, efficient, and reliable solution for designers looking to improve the performance and compactness of their power inverter designs.

You May Also Be Interested in

Powerex Inc.
MOD IPM 6-PAC L1 150A 1200V
Need more? Email Us
ON Semiconductor
SPM3V 1200V V2 20A / Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $78.6793
STMicroelectronics
DISCRETE / Power Driver Module IGBT 3 Phase Inverter 600 V 6 A 26-DIP Module
Need more? Email Us
Powerex Inc.
MOD IPM L-SER 6PAC IPM 1200V 50A
Need more? Email Us
ON Semiconductor
VR14 30A PQFN45 POWER STA
Need more? Email Us
Powerex Inc.
MOD IPM L-SER 6PAC IPM 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $16.2986
ON Semiconductor
IPM SPMS 600V 4A F256-MOD23
Lowest to $8.0436
Powerex Inc.
MOD IPM L-SER 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Lowest to $130.7662

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4713 $100.9426
4+ $41.4124 $165.6496
5+ $40.1183 $200.5915
7+ $38.8242 $271.7694
9+ $37.5301 $337.7709
12+ $33.6476 $403.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess