EN
  • EN
  • DE

FSBB20CH120DF

Part No FSBB20CH120DF
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description SPM3V 1200V V2 20A / Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 27-PowerDIP Module (1.205", 30.60mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Series Motion SPM® 3
Package Tube
Product Status Not For New Designs
Type IGBT
Configuration 3 Phase Inverter
Current 20 A
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number FSBB20
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356367-FSBB20CH120DF
Ultra Librarian 3D Model Ultra Librarian FSBB20CH120DF CAD Model

Description

ON Semiconductor FSBB20CH120DF Smart Power Module

The ON Semiconductor FSBB20CH120DF is a cutting-edge smart power module that integrates IGBTs, freewheeling diodes, and gate drivers in a compact, thermally efficient package. Designed for high-performance applications, this module is an ideal choice for advanced motion control systems, renewable energy inverters, and power supply units that demand reliable and efficient power switching capabilities.

Key Features

  • Integrated Design: The FSBB20CH120DF smart power module combines IGBTs, diodes, and gate drivers into a single package, simplifying design and reducing the overall footprint of the power circuit.
  • High Voltage and Current Rating: With a 1200V rating and 20A continuous current capability, this module can handle demanding power applications with ease.
  • Low Losses: The use of Field Stop IGBT technology ensures low conduction and switching losses, enhancing the efficiency of the overall system.
  • Optimized Gate Drive: The integrated gate drivers are designed to provide optimal drive to the IGBTs, ensuring fast switching times and reduced EMI.
  • Overcurrent Protection: The module includes an overcurrent protection feature, which helps to safeguard the module and the system it is part of against unexpected current spikes.
  • Isolation: Electrical isolation between the power and control signals is maintained within the module, reducing the risk of electrical interference and enhancing system reliability.
  • Thermal Management: The package is designed for excellent thermal performance, ensuring the module operates within its temperature specifications even under high load conditions.

Applications

  • AC and DC motor drives
  • Renewable energy systems such as solar inverters and wind turbines
  • Uninterruptible power supplies (UPS)
  • Industrial automation and control systems

The ON Semiconductor FSBB20CH120DF is a robust and versatile smart power module that brings together advanced semiconductor technology and smart integration to deliver a high-performance solution for a wide range of power applications. Its ease of use, combined with its powerful features, makes it a top choice for engineers looking to optimize their power systems for both performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
MODULE SPM 600V 25A 27SPMBA
Lowest to $19.9850
Fairchild/ON Semiconductor
MODULE SPM 600V 10A 3PH SPM27-JA
Lowest to $10.0855

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.1534 $52.1534
3+ $42.7926 $128.3778
4+ $41.4553 $165.8212
5+ $40.1180 $200.5900
7+ $38.7808 $271.4656
9+ $34.7690 $312.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess