The BDX67B is a silicon NPN Darlington transistor designed for use in a wide range of general purpose amplifier and switching applications. Manufactured by Seme LAB, it is designed to provide high current gain and is commonly used in circuits that require driving medium to high current loads.
Applications:
- Relay drivers
- Solenoid drivers
- Motor control circuits
- Power amplifiers
- Switching regulators
Features:
- High DC current gain (hFE): Typically specified with a minimum value exceeding 1000, which enables effective amplification of low current signals.
- Low saturation voltage: Reduces power dissipation and improves efficiency when used in switching applications.
- High collector current capability: Designed to handle collector currents up to 4 A.
- Darlington configuration: Provides very high input impedance and substantial current amplification.
- NPN polarity: Standard NPN configuration for ease of integration in diverse circuit designs.
Benefits:
- Simplified circuit design: The high current gain characteristic allows for fewer components to achieve the desired amplification.
- Efficient power usage: Lower saturation voltage leads to reduced power loss.
- Dependable switching: Constructed for stable and reliable switching performance.
- Versatile Use: Well-suited for a broad spectrum of amplification and switching requirements.
Additional Details:
The BDX67B comes in a TO-126 type package for efficient heat dissipation. The transistor has a collector-emitter breakdown voltage (VCEO) of 60V and operates effectively within a junction temperature range from -65°C to +150°C. When designing circuits, it's crucial to reference the manufacturer's datasheet for accurate specifications and design recommendations.