The RD5.1UM is a Zener diode produced by NEC. It's designed to provide voltage regulation and transient voltage suppression in electronic circuits. Its small size and robust design make it suitable for various applications requiring stable voltage control.
Applications:
- Voltage regulation in portable electronic devices
- Transient voltage suppression in automotive electronics
- Overvoltage protection in industrial control systems
- Reference voltage in precision measurement equipment
- Clamping voltage in communication devices
Features:
- Zener Voltage (Vz): 5.1V (Nominal)
- Compact package size for space-constrained applications
- High surge current capability for transient protection
- Low leakage current for improved energy efficiency
- RoHS compliant for environmental responsibility
Benefits:
- Provides consistent and stable voltage regulation, enhancing circuit reliability.
- Protects sensitive electronic components from voltage surges and transients, prolonging equipment life.
- Enables efficient use of board space with its small footprint, ideal for miniaturized designs.
- Minimizes power consumption with its low leakage current, improving energy efficiency.
- Offers environmental compliance, meeting regulatory requirements for hazardous substances.
Additional Details:
The RD5.1UM features a specific power dissipation rating, indicating its ability to dissipate heat. The operating temperature range specifies the environmental conditions under which it can reliably operate. Package dimensions are crucial for proper board layout and assembly. The low leakage current helps maintain circuit efficiency by reducing unwanted current draw. The surge current capability protects the diode from damage caused by voltage spikes. Zener impedance impacts voltage regulation stability. Consult the NEC datasheet for comprehensive electrical characteristics and performance graphs.