EN
  • EN
  • DE
  • IT

IRAMS06UP60B-2

Part No IRAMS06UP60B-2
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description Plug N DriveTM Integrated Power Module for Appliance Motor Drive | IC PWR MOD PLUG-N-DRIVE 600V 6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Status Obsolete
Type IGBT
Configuration 3 Phase
Current 6A
Voltage 600V
Voltage - Isolation 2000Vrms
Manufacturer Package 23-PowerSIP Module, 19 Leads, Formed Leads
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1186840-IRAMS06UP60B-2
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRAMS06UP60B-2 CAD Model

Description

The Infineon Technologies IRAMS06UP60B-2 is an IGBT electronic component that is used in various applications.

  • Supply and Demand: The supply and demand status of this product is limited.
  • Category: This component is categorized as discrete semiconductor products.
  • Voltage: It has a voltage of 600V.
  • Current: It has a current of 6A.
  • Voltage-Isolation: It has a voltage-isolation of 2000Vrms.
  • Features: It is a reliable component that can be used in different electronic devices.

You May Also Be Interested in

STMicroelectronics
IGBT IPM MODULE 14A 600V 38SDIP
Lowest to $80.8422
ON Semiconductor
Smart Power Module (SPM®) | IC SMART POWER MOD 2A SPM22-AD
Lowest to $7.3127
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Lowest to $9.6528
Infineon Technologies
High Reliability Intelligent Power Modules IC / Plug N DriveTM Integrated Power Module for Appliance Motor Drive | IC POWER MODULE PLUG N DRIVE INT
Lowest to $8.4265
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $5.8496
Fairchild/ON Semiconductor
Motion SPMR 55 Series
Need more? Email Us
ON Semiconductor
Motion SPMR 5 Series | MODULE SPM 250V 2A SPM5P-023
Lowest to $10.3376
STMicroelectronics
MOD IPM 600V 10A 25-SDIP
Lowest to $30.0689
STMicroelectronics
IGBT IPM MODULE 3A 600V NDIP-26L
Lowest to $8.6153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess