Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 10
Category Discrete Semiconductor Products
Family Power Drivers - Modules
Series SLLIMM
Type IGBT
Configuration 3 Phase
Current 14A
Voltage 600V
Voltage - Isolation 2500VDC
Package 38-SDIP Module
Catalog SLLIMM Series
Related Products 732-1339-2 - FIXED IND 47UH 500MA 640 MOHM 732-1339-1 - FIXED IND 47UH 500MA 640 MOHM 732-1339-6 - FIXED IND 47UH 500MA 640 MOHM
Win Source Part Number 066378-STGIPL14K60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGIPL14K60 CAD Model

Description

STGIPL14K60 - Intelligent Power Module from STMicroelectronics

The STGIPL14K60 is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This innovative product is specifically engineered to drive high-power applications, such as motor drives and inverters, with outstanding efficiency and reliability.

At the heart of the STGIPL14K60 is a 600V, 15A IGBT inverter bridge, which includes six IGBTs with corresponding anti-parallel diodes. The module integrates a sophisticated gate driver designed to match the performance of the IGBTs, ensuring optimal switching behavior and minimizing power losses. The gate driver is equipped with multiple protection features, including Under Voltage LockOut (UVLO), Over-Current Protection (OCP), and Short-Circuit Protection (SCP), which contribute to the safe operation and longevity of the module.

The STGIPL14K60 boasts an advanced level of integration by incorporating bootstrap diodes for the high-side gate drive, further simplifying the design for end-users. This level of integration not only reduces the bill of materials but also streamlines the PCB layout process, resulting in a more compact and cost-effective solution for driving three-phase motor applications.

With a focus on user-friendliness, the module features an isolated thermistor for accurate temperature monitoring, which is crucial for managing thermal performance and ensuring system stability. Additionally, the IPM offers a fault status output, which provides real-time feedback on the operational status of the module, enabling prompt system diagnostics and maintenance.

The STGIPL14K60 is housed in a 44-lead SLLIMM (Small Low-Loss Intelligent Molded Module) package, which not only provides excellent thermal performance but also is compact enough to fit in space-constrained applications. The package is designed to meet the stringent requirements of industrial applications, offering excellent isolation and environmental robustness.

In summary, the STGIPL14K60 from STMicroelectronics represents a powerful, integrated solution for high-performance motor control applications, delivering efficiency, reliability, and ease of use in a sophisticated, compact package.

You May Also Be Interested in

Fairchild/ON Semiconductor
IGBT IPM 600V 50A 32-PWRDIP MOD
Need more? Email Us
ECAD model for FPAM50LH60
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $35.9896
ECAD model for FPDB40PH60B
Fairchild/ON Semiconductor
MOSFET IPM 600V 1.7A 23-PWRDIP
Need more? Email Us
ECAD model for FSB50260SF
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $13.2672
ECAD model for IKCM30F60GD
Fairchild/ON Semiconductor
IGBT IPM 600V 15A 20-PWRDIP MOD
Need more? Email Us
ECAD model for FNA51560TD3
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $26.9780
ECAD model for FSBS10CH60
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $16.2163
ECAD model for FSBS15CH60
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
ECAD model for FSAM30SM60A
SPEIPM
300V~400V 20kHz 600V 15A IGBT DIP-25-DBC Power Driver Modules RoHS
Lowest to $6.5685
ECAD model for SPE15S60F-D

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.4886 $106.4886
2+ $103.0535 $206.1070
3+ $99.6184 $298.8552
4+ $89.3130 $357.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,425 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention