Products specifications

Manufacturer STMicroelectronics
Standard Package 11
Category Discrete Semiconductor Products
Family Power Drivers - Modules
Series SLLIMM
Type IGBT
Configuration 3 Phase
Current 10A
Voltage 600V
Voltage - Isolation 2500VDC
Package PCB Module
Catalog SLLIMM Series
Win Source Part Number 066379-STGIPS10K60A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGIPS10K60A CAD Model

Description

STGIPS10K60A - A Robust IGBT Intelligent Power Module from STMicroelectronics

The STGIPS10K60A is a cutting-edge Intelligent Power Module (IPM) developed by STMicroelectronics, designed to offer an efficient and compact solution for driving three-phase motors in a wide range of applications. This IPM integrates a three-phase inverter power stage with gate drivers and protection features into a single, highly reliable package, making it an ideal choice for designers looking to improve system performance while reducing time-to-market.

Main Features

  • Power Stage: The STGIPS10K60A features a 600V, 10A IGBT inverter power stage, offering excellent thermal performance and high efficiency. This makes it suitable for moderate power applications, such as home appliances, air conditioners, and industrial motor drives.
  • Advanced Gate Drivers: Built-in gate drivers provide optimized IGBT switching, reducing electromagnetic interference (EMI) and power losses. The gate drivers are also equipped with smart shutdown functions to ensure safe operation under fault conditions.
  • Compact Design: The module comes in a 25-pin SDIP package, which minimizes the PCB footprint and simplifies the design of the power stage in the application circuit.
  • Overcurrent Protection: The device includes cross-conduction and under-voltage lockout protections, enhancing system reliability and safety.
  • Temperature Monitoring: An integrated temperature-sensing diode allows for real-time monitoring of the module's temperature, providing an additional layer of protection against thermal overload.

Applications

The versatility of the STGIPS10K60A makes it suitable for various applications that require efficient and reliable motor control. Some of the typical applications include:

  • Washing machines
  • Refrigerators
  • Fans and blowers
  • Air conditioners
  • General-purpose drives

Conclusion

With its robust design, integrated features, and ease of use, the STGIPS10K60A from STMicroelectronics provides an all-in-one solution for designers who demand high performance and reliability in their motor control applications. By incorporating this intelligent power module into your design, you can achieve a more compact, efficient, and cost-effective motor drive system.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 1.2A SPM5Q / IPM MOSFET 500V 1.5A 23-Pin SPM23-GD T/R
Lowest to $6.9831
ECAD model for FSB50250AS
Powerex Inc.
MOD IPM 600V 15A MINI DIP / Power Module 37-Pin DIP
Lowest to $53.2927
ECAD model for PS21564-SP
ON Semiconductor
MODULE SPM 600V 10A SPM55 / Power Driver Module IGBT 3 Phase 600 V 10 A 20-PowerDIP Module (1.043", 26.50mm)
Lowest to $16.4520
ECAD model for FNB51060TDS
Infineon Technologies
IGBT MODULE 1200V 16A 24PWRDIP / Power Driver Module IGBT 3 Phase Inverter 1.2 kV 16 A 24-PowerDIP Module (1.205", 30.60mm)
Need more? Email Us
ECAD model for IM818MCCXKMA1
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A / High Reliability Intelligent Power Modules IC
Need more? Email Us
ECAD model for IRAMS10UP60B-2
STMicroelectronics
SLLIMM HIGH POWER IPM, 3-PHASE I / Power Driver Module IGBT 3 Phase Inverter 650 V 50 A 30-PowerDIP Module
Lowest to $127.0510
ECAD model for STGIK50CH65T
ON Semiconductor
ASPM27 V2 650V/30A / Power Driver Module IGBT 3 Phase Inverter 650 V 30 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $100.9008
ECAD model for NFVA33065L32
Fairchild/ON Semiconductor
FET 3PH 250V 3.6A MODULE / IPM MOSFET 250V 3.6A 21-Pin DIP Tube
Lowest to $22.4205
ECAD model for FSB50825AB
ON Semiconductor
ASPM27 650V 50A 27PWRDIP MOD / Power Driver Module IGBT 3 Phase Inverter 650 V 50 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $80.2388
ECAD model for NFVA35065L32

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $436.6413 $436.6413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 800 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention