EN
  • EN
  • DE
  • IT

IM818MCCXKMA1

Part No IM818MCCXKMA1
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IGBT MODULE 1200V 16A 24PWRDIP / Power Driver Module IGBT 3 Phase Inverter 1.2 kV 16 A 24-PowerDIP Module (1.205", 30.60mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Infineon Technologies
Series IM818-SCC
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 16 A
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 24-PowerDIP Module (1.205", 30.60mm)
Base Product Number IM818
Standard Package 14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349328-IM818MCCXKMA1
Ultra Librarian 3D Model Ultra Librarian IM818MCCXKMA1 CAD Model

Description

The Infineon Technologies IM818MCCXKMA1 is an IGBT power driver module from the power driver modules category of discrete semiconductor products.

  • Type: 3 phase inverter
  • Voltage Range: 1.2 kV
  • Current: 16 A
  • Voltage Isolation: 2500Vrms
  • Package: 24-PowerDIP Module (1.205", 30.60mm)
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $8.7970
Powerex Inc.
MOD IPM H-BRIDGE CHOPP 50A 600V
Need more? Email Us
Powerex Inc.
MOD IPM 6-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Need more? Email Us
ON Semiconductor
IC PWR MOD 750V 820A SSDC33 / Power Driver Module IGBT 3 Phase Inverter 750 V 820 A Module
Lowest to $731.5064
Powerex Inc.
MOD IPM L-SER 7PAC 1200V 50A
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IPM5
Need more? Email Us
Powerex Inc.
MOD IPM L-SER 6PAC IPM 1200V 50A
Need more? Email Us
ON Semiconductor
SPM3V 1200V V2 20A / Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $78.6793
ON Semiconductor
3 PHASE INVERTER IPM
Lowest to $39.1412

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess