EN
  • EN
  • DE

STGIPN3H60A

Part No STGIPN3H60A
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description IGBT IPM MODULE 3A 600V NDIP-26L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 631763
Standard Package 17
Category Discrete Semiconductor Products
Family Power Drivers - Modules
Series SLLIMM
Type IGBT
Configuration 3 Phase
Current 3A
Voltage 600V
Voltage - Isolation 1000VDC
Package 26-DIP Module (0.846" 21.48mm)
Catalog SLLIMM-nano Series
Related Products 732-3263 - FIXED IND 1.5MH 380MA 3 OHM TH 732-3732 - FIXED IND 470UH 440MA 3 OHM TH
Win Source Part Number 037937-STGIPN3H60A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGIPN3H60A CAD Model

Description

STGIPN3H60A - STMicroelectronics Integrated Power Module

The STGIPN3H60A is a cutting-edge Integrated Power Module (IPM) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This IPM is a highly integrated, compact, and efficient solution specifically engineered for advanced motor drive applications such as those found in home appliances, fans, pumps, and other automation systems.

Key Features

  • High Voltage Capability: The STGIPN3H60A is designed to operate at a high voltage range, making it suitable for applications that require a robust power supply.
  • Advanced IGBT Technology: Utilizing the latest Insulated Gate Bipolar Transistor (IGBT) technology, this module delivers exceptional performance with improved efficiency and faster switching speeds.
  • Integrated Bootstrap Diodes: The inclusion of bootstrap diodes simplifies the PCB layout and reduces external component count, enhancing system reliability and reducing overall cost.
  • Over-temperature Protection: The module includes an over-temperature shutdown feature, ensuring the protection of the device and the system in extreme conditions.
  • Under-voltage Lockout: An under-voltage lockout (UVLO) function is integrated for both high-side and low-side channels, providing additional safety and power management.
  • Optimized for EMI: The design of the STGIPN3H60A prioritizes low electromagnetic interference (EMI), making it suitable for noise-sensitive applications.

Applications

  • Home appliances (washing machines, refrigerators, air conditioners)
  • Industrial motor drives
  • Fans and blowers
  • Pumps and compressors
  • Other automation systems requiring efficient power conversion

With its compact footprint and high level of integration, the STGIPN3H60A from STMicroelectronics offers a space-saving and power-efficient solution for a wide range of power control applications. Its robust design and built-in protective features ensure reliable operation even under harsh conditions, making it an ideal choice for designers looking to enhance system performance while minimizing development time and cost.

For more information, detailed specifications, and application support, visit the STMicroelectronics website or contact their technical support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $7.2253
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6922 $53.8454
16+ $6.3115 $100.9840
25+ $6.1143 $152.8575
34+ $5.9170 $201.1780
44+ $5.7198 $251.6712
59+ $5.1281 $302.5579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,808 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess