EN
  • EN
  • DE

TC7107ACPL

Part No TC7107ACPL
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DGT LED DVR 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 800μA
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 1106075-TC7107ACPL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7107ACPL CAD Model

Description

Microchip Technology TC7107ACPL Product Overview

The TC7107ACPL is a high-performance, low-power 3½ digit Analog-to-Digital converter (ADC) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This IC is specifically designed to interface with a liquid crystal display (LCD) and is part of Microchip's extensive range of ADC products that cater to a wide array of applications.

Key Features

  • High Resolution: The TC7107ACPL offers a 3½ digit resolution, which translates to a count of 0 to 1999, providing precise measurement capabilities for a variety of applications.
  • Direct LCD Drive: This IC has the ability to directly drive an LCD, which simplifies the design process by eliminating the need for additional components to interface with the display.
  • Low Power Consumption: It is designed for low power operation, making it an ideal choice for battery-operated devices and portable applications.
  • Dual Slope A/D Conversion: The device utilizes a dual slope A/D conversion technique, ensuring high accuracy and noise rejection, particularly in environments with 50Hz or 60Hz interference.
  • Auto-Zero Function: The auto-zero function enhances measurement precision by automatically compensating for internal offset errors.
  • True Differential Input: The true differential input structure enhances common-mode noise rejection and enables differential measurements, which is critical for accurate sensor readings and instrumentation.
  • Overrange and Underrange Signals: These signals provide additional information about the measured signal, which can be used for diagnostic purposes or to trigger external events.
  • Internal Reference: The inclusion of an internal voltage reference minimizes external components, thereby simplifying the overall design and reducing system cost.

Applications

The TC7107ACPL is suitable for a vast range of applications, including but not limited to:

  • Digital multimeters
  • Data acquisition systems
  • Portable instrumentation
  • Process control systems
  • Battery-operated devices

With its robust feature set and Microchip's commitment to quality, the TC7107ACPL is an excellent choice for designers seeking to integrate a reliable and efficient ADC with direct LCD interfacing capabilities into their electronic projects.

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
NXP / Nexperia
Driver
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
NXP / Nexperia
Driver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess