EN
  • EN
  • DE

PCF8576CU/2/F2,026

Part No PCF8576CU/2/F2,026
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Obsolete
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Interface I²C
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Current - Supply 120 µA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number PCF8576
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368327-PCF8576CU/2/F2,026
Ultra Librarian 3D Model Ultra Librarian PCF8576CU/2/F2,026 CAD Model

Description

The PCF8576CU/2/F2,026 is a state-of-the-art Universal LCD driver designed and manufactured by NXP Semiconductors. This integrated circuit is engineered to drive a wide range of liquid crystal displays (LCDs) with a high level of efficiency and flexibility, making it an ideal choice for applications requiring alphanumeric and segmented display capabilities.

Key Features

  • Highly Versatile: The PCF8576CU/2/F2,026 is capable of driving LCDs up to 160 segments, supporting a variety of display configurations and sizes, which makes it suitable for a broad range of products.
  • Low Power Consumption: This device is designed for low power operation, which is critical for battery-powered applications, thereby extending the battery life of the product it is used in.
  • Multiplexing Capability: It offers a multiplexing ratio of 1:8 up to 1:40, providing flexibility in the design of the LCD panel structure without compromising on the number of segments.
  • I²C-Bus Interface: The inclusion of an I²C-bus interface ensures easy communication with microcontrollers, allowing for simple integration into existing systems and straightforward programmability.
  • Wide Operating Temperature: The device is operational over a wide temperature range, ensuring reliability and consistent performance in diverse environmental conditions.

Applications

The PCF8576CU/2/F2,026 is well-suited for a variety of applications that require high-quality visual display interfaces, such as:

  • Automotive dashboards
  • Industrial control panels
  • Home appliances
  • Medical equipment
  • Consumer electronics

Product Specifications

Attribute Value
Manufacturer NXP Semiconductors
Part Number PCF8576CU/2/F2,026
Display Type Supported Alphanumeric, Segmented LCD
Supply Voltage 2.5V to 6V
Interface Type I²C
Package SMD
Operating Temperature -40°C to +85°C

The PCF8576CU/2/F2,026 from NXP Semiconductors is a robust, flexible, and efficient solution for driving a wide range of LCD displays, making it an indispensable component for developers and manufacturers in various industries.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408
ON Semiconductor
LCD Driver
Need more? Email Us
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess