EN
  • EN
  • DE
  • IT

CD4511BNSRG4

Part No CD4511BNSRG4
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Display Type LED
Configuration 7 Segment
Interface BCD
Current - Supply 40 nA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number CD4511
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577134-CD4511BNSRG4
Ultra Librarian 3D Model Ultra Librarian CD4511BNSRG4 CAD Model

Description

CD4511BNSRG4 BCD-to-7 Segment Latch/Decoder/Driver

The CD4511BNSRG4 is a highly versatile integrated circuit from Texas Instruments, designed to interface between a BCD (Binary Coded Decimal) input and the seven-segment displays commonly used in calculators, clocks, and various types of digital readout panels. This IC is a member of a series of CMOS (Complementary Metal-Oxide Semiconductor) digital circuits that offer a range of features to suit a broad spectrum of applications.

The device features a latch storage capability that allows the BCD inputs to be stored, and a decoder that converts the BCD inputs to a seven-segment format for display. Additionally, it has an onboard driver capable of directly driving the segments of a common-cathode seven-segment display. This integration of functions makes the CD4511BNSRG4 a compact and efficient solution for digital display applications.

Key features of the CD4511BNSRG4 include:

  • Latch Function: The IC can hold the BCD inputs through the use of a latch, making it possible to maintain a stable display of the data.
  • Decoder: The BCD-to-seven-segment decoder translates the four-bit BCD input into the seven outputs required to drive a seven-segment display.
  • Display Driver: It has the capability to source or sink up to 25mA at 18V per segment, allowing direct drive of the display segments without the need for external transistors or drivers.
  • Interfacing: The IC is designed to interface with standard logic families and is compatible with most microprocessors and microcontrollers, making it easy to integrate into a wide range of digital systems.
  • Phase-Out Information: As technology progresses, certain products may be phased out. The CD4511BNSRG4, like many components, may be subject to lifecycle changes, and customers should check for the latest updates and possible alternatives.

With its robust construction and the ability to operate over a wide temperature range, the CD4511BNSRG4 is suitable for various applications, including industrial controls, instrumentation panels, and consumer electronics. The IC's low power consumption and high noise immunity characteristic of CMOS technology make it a reliable choice for battery-operated and portable devices as well.

Overall, the CD4511BNSRG4 from Texas Instruments is an essential building block for designers looking to develop efficient and reliable digital display systems.

You May Also Be Interested in

Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Texas Instruments
IC DRVR 36 SEG 4 1/2 DGT 20SOIC
Need more? Email Us
ON Semiconductor
FLUORESCENT DISPLAY CONTROLLER,
Lowest to $3.5143
ON Semiconductor
IC DRVR DOT MATRIX 100TQFP
Lowest to $39.1652
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $8.5012
ON Semiconductor
OTHERS / Driver
Lowest to $48.4932
Rohm Semiconductor
IC LCD DVR MULTI 31X4COM 48-VBGA
Lowest to $4.4876
Texas Instruments
IC DRVR DISPL CONTROLLR 201NFBGA
Lowest to $47.9974
National Semiconductor (TI)
LIQUID CRYSTAL DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess