EN
  • EN
  • DE

LV5230LGL-TLM-H

Part No LV5230LGL-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description OTHERS / Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV5230
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924643-LV5230LGL-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV5230LGL-TLM-H CAD Model

Description

The LV5230LGL-TLM-H is a high-performance, low-voltage CMOS device designed by ON Semiconductor, a leader in innovative energy-efficient power and signal management solutions. This product is specifically engineered to meet the demanding needs of modern portable and battery-operated electronics, offering a blend of power efficiency and reliability.

Key Features

  • Low Voltage Operation: Designed to operate at minimal voltage levels, the LV5230LGL-TLM-H ensures compatibility with low-power circuits, contributing to prolonged battery life in portable devices.
  • Energy Efficiency: The device exhibits exceptional energy-saving characteristics, making it an ideal choice for energy-critical applications where power consumption is a significant consideration.
  • Robust Output Drive: Despite its low-power design, it provides a robust output drive capability, ensuring reliable performance even under varying load conditions.
  • Compact Footprint: The compact package design allows for a smaller board space, facilitating miniaturization of the end products.
  • High Reliability: Built with ON Semiconductor's commitment to quality, the LV5230LGL-TLM-H is manufactured to deliver high reliability and stable operation over its lifespan.

Applications

The LV5230LGL-TLM-H is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Other Portable Electronic Devices

Technical Specifications

With its advanced technical specifications, the LV5230LGL-TLM-H provides designers with a flexible and powerful component for their electronic designs. It supports a wide range of operating temperatures and is compatible with various microcontroller interfaces, ensuring easy integration into existing systems.

Ordering and Packaging

The LV5230LGL-TLM-H is available for ordering in bulk quantities and comes in industry-standard packaging. Detailed packaging information and ordering options can be obtained from ON Semiconductor's official website or authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2975 $86.5950
4+ $35.5255 $142.1020
6+ $34.4155 $206.4930
7+ $33.3056 $233.1392
9+ $32.1956 $289.7604
13+ $28.8646 $375.2398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess