EN
  • EN
  • DE

MAX6952EPL

Part No MAX6952EPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description 5 X 7 MATRIX LED DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Display Type LED
Configuration 5 x 7 (Matrix)
Interface 4-Wire Serial
Digits or Characters 4 Digits
Current - Supply 12 mA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number MAX6952
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882327-MAX6952EPL
Ultra Librarian 3D Model Ultra Librarian MAX6952EPL CAD Model

Description

The MAX6952EPL from Maxim Integrated is a compact, serially interfaced display driver designed to control a 4-digit, 5x7 matrix LED display. This versatile device is ideal for applications that require dynamic visual feedback, such as industrial control panels, instrumentation displays, and message boards.

Key Features

  • Integrated Multiplexing: The MAX6952EPL incorporates an on-chip multiplex scan circuitry, which allows it to directly drive each LED, thus reducing the number of required I/O pins and simplifying the design.
  • Serial Interface: This device supports SPI, QSPI, and MICROWIRE serial interfaces, making it easily programmable and compatible with a wide range of microcontrollers.
  • Individual LED Control: Users have the ability to control each LED individually, offering flexibility for creating custom characters and animations.
  • Brightness Control: It features 16-step digital brightness control to adjust the intensity of the display according to the ambient light conditions or user preference.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6952EPL operates with a 5V supply voltage and has a low shutdown current, making it suitable for battery-powered applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the device is reliable in various environmental conditions.

Applications

The MAX6952EPL is versatile enough to be used in a range of applications, including:

  • Portable Instruments
  • Point-of-Sale Terminals
  • Vending Machine Displays
  • Panel Meters
  • Message Boards

With its robust feature set and ease of integration, the MAX6952EPL is an excellent choice for developers looking to add a high-quality LED display to their electronic projects. Its ability to drive multiple LEDs with precise control and minimal external components makes it a highly efficient solution for a variety of display applications.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8703 $57.8703
3+ $47.4834 $142.4502
4+ $45.9995 $183.9980
6+ $44.5157 $267.0942
7+ $43.0318 $301.2226
9+ $38.5802 $347.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess